EN
  • EN
  • DE

AP1117E33G-13-89

Part No AP1117E33G-13-89
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 180913-AP1117E33G-13-89
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1117E33G-13-89 CAD Model

Description

Product Overview: AP1117E33G-13-89 from Diodes Incorporated

The AP1117E33G-13-89 is a robust low dropout regulator designed by Diodes Incorporated, offering a consistent and reliable power supply solution. This component is particularly suitable for applications that require a stable 3.3V output voltage with a maximum current of up to 1A. It is an ideal choice for a wide array of electronic devices, including but not limited to consumer electronics, computer peripherals, and industrial equipment.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is essential for powering low-voltage logic devices and microcontrollers.
  • High Current Capability: With an ability to deliver up to 1A of output current, it can easily support a range of power-hungry applications.
  • Low Dropout Voltage: The AP1117E33G-13-89 has a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, enhancing battery life in portable applications.
  • Thermal Protection: It includes built-in thermal protection that shuts down the regulator to prevent damage from overheating, thereby ensuring the longevity of both the regulator and the device it powers.
  • Current Limit: The current limit feature helps to safeguard the device and the load from short-circuit and overload conditions.
  • Package: This regulator comes in a TO-220 package, known for its ease of handling and good thermal performance.

Applications

The AP1117E33G-13-89 is versatile and can be implemented in various applications, such as:

  • Power management for motherboards and graphic cards
  • Consumer electronics like set-top boxes and LCD TVs
  • Office equipment including printers and scanners
  • Telecommunication devices such as routers and switches
  • Industrial instruments and automation systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP1117E33G-13-89 is no exception. It is designed to meet strict industry standards, ensuring reliable performance in a range of environmental conditions. This voltage regulator is a testament to Diodes Incorporated's reputation for producing durable and dependable components.

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 375,553 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess