EN
  • EN
  • DE

AP1117EI15G-13

Part No AP1117EI15G-13
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045266-AP1117EI15G-13
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP1117EI15G-13 CAD Model

Description

Product Overview: AP1117EI15G-13 from Diodes Incorporated

The AP1117EI15G-13 is a robust low dropout regulator (LDO) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This LDO is engineered to provide a stable and reliable voltage supply, making it an ideal choice for a wide range of electronic applications.

Key Features:

  • Output Voltage: The AP1117EI15G-13 provides a fixed output voltage of 1.5V, which is essential for powering sensitive electronic components that require a precise voltage level.
  • High Output Current: It is capable of delivering up to 1A of output current, ensuring sufficient power for various circuits and devices.
  • Low Dropout Voltage: This LDO features a low dropout voltage, which means it can maintain a stable output voltage even when the input voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Thermal Protection: The device includes built-in thermal protection that shuts down the regulator to prevent damage from overheating, providing an additional layer of safety for your electronic designs.
  • Current Limit Protection: To safeguard against excessive current draw, the AP1117EI15G-13 incorporates current limit protection that prevents the output current from exceeding the maximum allowable limit.

Applications:

The versatility of the AP1117EI15G-13 makes it suitable for a broad range of applications, including:

  • Consumer electronics such as televisions, audio equipment, and home appliances
  • Computer and networking devices, including routers, modems, and motherboards
  • Industrial equipment that requires stable and reliable power supplies
  • Power management solutions for battery-powered devices

Quality and Reliability:

Diodes Incorporated has a reputation for producing high-quality semiconductor components, and the AP1117EI15G-13 is no exception. It is constructed with the highest standards of quality and reliability in mind, ensuring that it performs consistently under various conditions. The device is provided in a TO-252 (DPAK) package, which is known for its compact size and excellent power dissipation characteristics.

In summary, the AP1117EI15G-13 LDO from Diodes Incorporated is an efficient and reliable solution for applications requiring a stable 1.5V power supply. Its robust feature set, including thermal and current limit protections, makes it a secure and durable choice for designers and engineers looking for a high-performance voltage regulator.

You May Also Be Interested in

Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess