EN
  • EN
  • DE

AP1118D15L-13

Part No AP1118D15L-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 1A TO252-5 / LDO Regulator Pos 1.5V 1A 6-Pin(5+Tab) TO-252 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 18V
Output Voltage 1.5V
Voltage Dropout (Maximum) 1.4V @ 1A
Output Current 1A
Operating Supply Current 10mA
PSRR 60dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 150°C
Mounting SMD
Package TO-252-6, DPak (5 Leads + Tab)
Manufacturer Package TO-252-5
Win Source Part Number 768595-AP1118D15L-13
Popularity Medium
Supply and Demand Status Limited
Family Name AP1118
Introduction Date March 22, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP1118D15L-13 CAD Model

Description

Product Overview: AP1118D15L-13 from Diodes Incorporated

The AP1118D15L-13 is a highly reliable, low dropout linear regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is specifically engineered to deliver a fixed output voltage of 1.5V, making it an ideal choice for a wide range of electronic devices that require stable and precise voltage regulation.

Key Features

  • Output Voltage: Fixed at 1.5V, the AP1118D15L-13 provides a stable voltage supply for critical applications.
  • High Accuracy: It offers excellent regulation with a low dropout voltage, ensuring devices operate accurately under varying load conditions.
  • Current Capacity: Capable of delivering up to 1A of output current, it can power a range of moderate to high-power circuits.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
  • Short-Circuit Protection: With short-circuit protection, the AP1118D15L-13 safeguards against potential damage from output overcurrent scenarios.

Applications

The versatility of the AP1118D15L-13 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Computer Peripherals
  • Telecommunication Devices
  • Power Management Circuits

Quality and Compliance

Diodes Incorporated ensures that the AP1118D15L-13 meets the highest standards of quality. The device is RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances. Additionally, it is characterized for operation from -40°C to +125°C, guaranteeing performance across a wide temperature range.

Package and Availability

The AP1118D15L-13 comes in a TO-252 (DPAK) package, which is widely used in the industry and known for its compact size and excellent power dissipation characteristics. This product is available through various distributors, and detailed datasheets can be accessed for technical specifications and application guidelines.

For engineers and designers looking for a dependable voltage regulator that combines performance with durability, the AP1118D15L-13 from Diodes Incorporated is an excellent choice that meets a diverse array of power management requirements.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess