EN
  • EN
  • DE

AP131-35WG-7-F

Part No AP131-35WG-7-F
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817288-AP131-35WG-7-F
Ultra Librarian 3D Model Ultra Librarian AP131-35WG-7-F CAD Model

Description

Introducing the AP131-35WG-7-F Voltage Regulator from Diodes Incorporated

The AP131-35WG-7-F is a high-performance, low-dropout voltage regulator designed by Diodes Incorporated to ensure stable and reliable voltage control in a wide array of electronic applications. This component is part of Diodes Incorporated's extensive range of power management solutions, tailored to meet the rigorous demands of modern electronic devices.

Key Features

  • Output Voltage: The AP131-35WG-7-F provides a fixed output voltage of 3.5V, which is ideal for powering low-voltage logic and analog circuits.
  • High Accuracy: With an accuracy of ±2%, this voltage regulator ensures precise voltage delivery, which is crucial for sensitive electronic components.
  • Low Dropout: The low dropout feature allows the regulator to continue to provide a stable output voltage even when the input-to-output differential is small, making it highly efficient in battery-operated devices.
  • Current Capacity: It offers an output current of up to 150mA, suitable for a range of low-power applications.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it from damage due to overheating.
  • Current Limiting: Built-in current limiting prevents damage from overcurrent conditions, enhancing the durability of the regulator and the safety of the application.

Package and Applications

The AP131-35WG-7-F comes in a compact SOT-25 package, which is space-efficient and ideal for high-density PCB layouts. Its small footprint and low profile make it particularly well-suited for portable and space-constrained applications.

With its robust feature set, the AP131-35WG-7-F is an excellent choice for a variety of applications, including but not limited to:

  • Battery-powered devices
  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players
  • Wireless LAN and Bluetooth devices
  • Notebook computers

In summary, the AP131-35WG-7-F from Diodes Incorporated is a reliable and efficient solution for designers looking to maintain a stable voltage in their electronic devices. With its precision, low dropout, and protective features, it stands out as a versatile component that can be integrated into numerous low-power applications.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2449 $58.7760
575+ $0.2010 $115.5750
890+ $0.1952 $173.7280
1,230+ $0.1883 $231.6090
1,585+ $0.1825 $289.2625
2,115+ $0.1640 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,775 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess