Product Overview: AP1501-12T5RL-U by Diodes Incorporated
The AP1501-12T5RL-U is a high-performance, adjustable and fixed voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of semiconductors and electronics components. This regulator is part of the AP1501 series, which are known for their reliability and efficiency in various applications.
The AP1501-12T5RL-U specifically offers a fixed output voltage of 12V, which is ideal for a wide range of electronic devices that require a stable and regulated power supply. It can deliver up to 3A of output current, making it suitable for medium power applications such as consumer electronics, office equipment, and industrial machinery.
Key Features:
- Output Voltage: Fixed 12V with high accuracy.
- Output Current: Capable of delivering up to 3A, suitable for a variety of applications.
- Thermal Overload Protection: Ensures the device operates within safe temperature limits, enhancing reliability and longevity.
- Short Circuit Protection: Offers safety features that protect the device and the load from damage due to short circuits.
- Adjustable Version: While this model is fixed, the AP1501 series also includes adjustable versions for applications requiring custom voltages.
- Package: Available in a TO-220-5L package, which is known for its thermal performance and ease of mounting.
Applications:
The versatility of the AP1501-12T5RL-U makes it an excellent choice for a multitude of electronic applications. Some common uses include:
- Power supplies for consumer electronics such as TVs, audio equipment, and computers.
- Office equipment like printers, scanners, and fax machines.
- Industrial equipment that requires a reliable and consistent power source.
- LED lighting solutions where a stable voltage is crucial for performance and lifespan.
In summary, the AP1501-12T5RL-U from Diodes Incorporated is a robust and reliable voltage regulator, offering a fixed 12V output with a current capacity of up to 3A. Its protection features and versatile applications make it a valuable component for designers and engineers looking to ensure a stable power supply in their electronic products.