EN
  • EN
  • DE
  • IT

AP1501-T5RL-U

Part No AP1501-T5RL-U
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817292-AP1501-T5RL-U
Ultra Librarian 3D Model Ultra Librarian AP1501-T5RL-U CAD Model

Description

The AP1501-T5RL-U is a cutting-edge, adjustable and fixed voltage step-down (buck) converter developed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This versatile component is designed to cater to a broad range of applications, from consumer electronics to industrial systems, where efficient voltage regulation is paramount.

Key Features

  • Output Voltage: The device offers an adjustable output voltage ranging from 5V to 40V, which can be set using external resistors. This flexibility makes it suitable for various applications that require different voltage levels.
  • High Efficiency: With its high efficiency and low dropout operation, the AP1501-T5RL-U ensures minimal power loss during voltage conversion, which is crucial for battery-powered devices.
  • Load Regulation: It provides excellent load regulation, maintaining a stable output voltage even under varying load conditions, thereby ensuring the reliable operation of the end application.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the IC from overheating, thus enhancing its reliability and longevity.
  • Current Limiting: Integrated current limit functionality protects the device and the load from damage due to excessive current draw.
  • Packaging: The AP1501-T5RL-U comes in a TO-263 package, which is known for its good heat dissipation properties, allowing for better thermal management within the system.

Applications

The AP1501-T5RL-U is an ideal choice for a variety of applications that require efficient power conversion. These include:

  • Power Supplies
  • Battery Chargers
  • Consumer Electronics
  • Telecommunications Equipment
  • Industrial Equipment

Conclusion

In conclusion, the AP1501-T5RL-U from Diodes Incorporated is a robust and flexible solution for power regulation needs. Its wide input voltage range, adjustable output, and protective features make it a reliable choice for designers looking to enhance the performance and safety of their electronic systems.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1758 $58.7900
120+ $0.9644 $115.7280
190+ $0.9344 $177.5360
260+ $0.9044 $235.1440
335+ $0.8743 $292.8905
445+ $0.7842 $348.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,147 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess