EN
  • EN
  • DE

AP1501A-ADJ

Part No AP1501A-ADJ
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TO-220-5L
Manufacturer Diodes Incorporated
Win Source Part Number 759738-AP1501A-ADJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1501A-ADJ CAD Model

Description

The AP1501A-ADJ is a high-performance adjustable step-down (buck) DC-DC converter designed and manufactured by Diodes Incorporated, a leading global provider of discrete, analog, and mixed-signal semiconductors. This versatile and efficient component is ideal for a wide range of applications, including consumer electronics, industrial systems, and telecommunication equipment.

Key Features

  • Adjustable Output Voltage: The AP1501A-ADJ allows users to set the output voltage from 5V to 40V, providing flexibility for different circuit requirements.
  • High Efficiency: With its ability to handle up to 3A of output current, this buck converter operates with high efficiency, reducing power loss and heat generation.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, protecting both the converter and the overall system from overheating.
  • Current Limit Protection: To safeguard against overcurrent conditions, the AP1501A-ADJ is equipped with current limit protection that prevents damage to the device and the load.
  • Wide Input Voltage Range: Capable of handling input voltages from 4.5V to 40V, this converter is suitable for use in systems with varying supply voltages.

Applications

The AP1501A-ADJ is a versatile component that can be used in a variety of applications. It is particularly well-suited for:

  • Power supplies for consumer electronics such as TVs, VCRs, and audio equipment
  • Pre-regulator for linear regulators
  • Step-down modules in distributed power architectures
  • Industrial power systems requiring a variable output voltage

Product Specifications

Parameter Value
Output Voltage (Adjustable) 5V to 40V
Output Current Up to 3A
Input Voltage 4.5V to 40V
Switching Frequency 150kHz (Typical)

The AP1501A-ADJ from Diodes Incorporated stands out as a reliable and flexible solution for DC-DC conversion needs. Its combination of features, including adjustable output voltage, thermal protection, and current limit protection, make it a valuable component for designers and engineers looking to optimize their power management systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess