EN
  • EN
  • DE

MSP430V270IPM

Part No MSP430V270IPM
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 747763-MSP430V270IPM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430V270IPM CAD Model

Description

Product Overview: MSP430V270IPM Microcontroller

The MSP430V270IPM is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its low power consumption and robust processing capabilities. Designed to cater to a wide range of applications, this MCU is an ideal choice for developers looking to create energy-efficient and compact embedded systems.

Key Features

  • 16-bit RISC Architecture: The MSP430V270IPM is built on a powerful 16-bit RISC architecture that offers a balanced combination of processing power and energy efficiency, making it suitable for battery-powered and portable applications.
  • Integrated Peripherals: This MCU comes with a variety of integrated peripherals, including digital and analog I/Os, timers, and communication interfaces, which reduce the need for external components and simplify the design process.
  • Low Power Modes: With multiple low-power modes, the MSP430V270IPM can achieve ultra-low power consumption, which is crucial for extending the battery life of the devices it powers.
  • Flexible Clock System: The device features a flexible clock system that allows for a range of clock sources and configurations, providing precise control over power consumption and system speed.

Applications

The MSP430V270IPM is versatile and can be used in various applications such as consumer electronics, wireless sensors, industrial control systems, and medical devices. Its low power profile makes it particularly well-suited for wearable technology and IoT (Internet of Things) devices where power efficiency is paramount.

Development Support

Texas Instruments provides comprehensive development support for the MSP430V270IPM, including development kits, software libraries, and a robust online community. This support helps to accelerate the development process and reduce time-to-market for products built around this MCU.

Conclusion

In summary, the MSP430V270IPM from Texas Instruments is a highly capable microcontroller that combines performance, versatility, and energy efficiency. Its integrated features and support for low-power operation make it an excellent choice for designers and engineers looking to create innovative, power-conscious products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7003 $51.8042
33+ $3.0362 $100.1946
51+ $2.9413 $150.0063
71+ $2.8464 $202.0944
91+ $2.7516 $250.3956
122+ $2.4669 $300.9618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,198 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess