EN
  • EN
  • DE

AP1501AT5L-U

Part No AP1501AT5L-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A TO220-5L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 37V
Output Current 5A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -20°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 078325-AP1501AT5L-U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1501AT5L-U CAD Model

Description

The AP1501AT5L-U is a high-performance adjustable and fixed voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is particularly suitable for a wide range of applications, including consumer electronics, industrial hardware, and computer peripherals, thanks to its versatility and reliability.

Key Features

  • Output Voltage: The AP1501AT5L-U provides an adjustable output voltage range from 1.23V to 37V, which allows for flexibility in various applications. Fixed versions are also available if a constant voltage is required.
  • Output Current: Capable of delivering up to 3A of output current, this voltage regulator can support devices that require a substantial amount of power.
  • Efficiency: With its high efficiency, the AP1501AT5L-U ensures minimal power loss during voltage regulation, which is critical for maintaining battery life in portable devices and reducing heat in all applications.
  • Thermal Regulation: The device includes an integrated thermal shutdown feature that protects the regulator from overheating, enhancing the product's reliability and longevity.
  • Protection Features: It also comes with built-in over-current protection and a SOA (Safe Operating Area) control, providing additional layers of security for the connected components.
  • Packaging: The AP1501AT5L-U is available in a TO-220-5L package, which is known for its robustness and ability to dissipate heat effectively.

Applications

The AP1501AT5L-U is ideal for a variety of applications due to its adjustable output and high current capabilities. It's commonly used in:

  • Power supplies for consumer electronics such as TVs, radios, and computers
  • Battery chargers for mobile phones and laptops
  • Industrial equipment requiring stable voltage regulation
  • Automotive applications where a rugged voltage source is necessary

Conclusion

Overall, the AP1501AT5L-U from Diodes Incorporated is a versatile and robust voltage regulator that delivers performance, efficiency, and reliability. Whether for personal electronics or industrial machinery, this component ensures a stable power supply with its comprehensive protection features and flexible voltage adjustment capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3645 $66.8225
11+ $10.9656 $120.6216
17+ $10.6225 $180.5825
23+ $10.2807 $236.4561
30+ $9.9376 $298.1280
39+ $8.9097 $347.4783
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess