EN
  • EN
  • DE

AP1501AT5RL

Part No AP1501AT5RL
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 40V Synchronous Step Down Single-Out 1.23V to 37V 5A 5-Pin(5+Tab) TO-220 Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181076-AP1501AT5RL
Popularity Low
Supply and Demand Status Balance
Family Name AP1501A
Introduction Date July 13, 2007
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP1501AT5RL CAD Model

Description

The AP1501AT5RL, a high-performance PWM (Pulse Width Modulation) buck (step-down) DC/DC converter, is one of the standout offerings from Diodes Incorporated. Designed to deliver efficiency and reliability, this component is an ideal solution for a variety of applications requiring voltage reduction from a higher voltage source to a lower voltage target.

Key Features

  • Output Voltage: The AP1501AT5RL provides an adjustable output voltage range from 1.23V to 37V, which can cater to a broad spectrum of power requirements.
  • Current Capability: It is capable of delivering up to 3A of output current, making it suitable for powering medium to high-power devices.
  • High Efficiency: With its PWM control circuitry, the device ensures high efficiency across a wide range of load conditions.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its durability and reliability.
  • Frequency: The 150 kHz fixed frequency internal oscillator reduces the size of external components and simplifies the design process.

Applications

The versatility of the AP1501AT5RL allows it to be used in various applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computer Peripheral Systems
  • Power Supply Units

Quality and Compliance

Diodes Incorporated ensures that the AP1501AT5RL meets rigorous quality standards. The device is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured without the use of harmful substances that are commonly restricted in electronics components.

Package and Availability

The AP1501AT5RL comes in a TO-220-5L package, known for its robustness and excellent thermal performance. This product is available in reel packaging, facilitating easy integration into automated manufacturing processes.

Conclusion

With its wide output voltage range, high current capability, and built-in protection features, the AP1501AT5RL from Diodes Incorporated stands out as a reliable and efficient choice for designers looking to implement a buck converter in their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess