Product Overview: AP1506-33K5LA from Diodes Incorporated
The AP1506-33K5LA is a high-performance adjustable and fixed voltage regulator designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This regulator is part of the AP1506 series, known for their reliability and efficiency in a wide range of applications. The device offers a simple and cost-effective solution for managing power requirements in complex electronic systems.
Key Features
- Output Voltage: The AP1506-33K5LA provides a fixed output voltage of 3.3V, which is ideal for powering low-voltage logic devices and microcontrollers in an electronic circuit.
- High Efficiency: With its ability to handle up to 3A of output current, this regulator maintains high efficiency, which is crucial for reducing power loss and heat generation in sensitive electronic equipment.
- Adjustable Version: For applications requiring different voltage levels, the AP1506 series also includes adjustable versions that allow users to set the output voltage with external resistors.
- Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for various input conditions and ensuring stable operation even with fluctuating supply voltages.
- Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit features provide protection against overheating and overcurrent conditions, enhancing the overall durability and safety of the regulator.
- Frequency Oscillation: The AP1506-33K5LA operates at a fixed 150kHz oscillation frequency, which allows for smaller-sized external components, reducing the overall footprint and cost of the power supply design.
Applications
The AP1506-33K5LA voltage regulator is suitable for a broad range of applications, including:
- Consumer Electronics
- Computer Peripherals
- Office Equipment
- Industrial Control Systems
- Telecommunication Devices
With its compact TO-263-5L packaging, the AP1506-33K5LA is an excellent choice for space-constrained applications, while its robust design ensures consistent performance and longevity. Whether you are designing power supplies for small gadgets or industrial machinery, the AP1506-33K5LA from Diodes Incorporated is a reliable and efficient solution that can meet your power regulation needs.