AP1506-50T5L Voltage Regulator by Diodes Incorporated
The AP1506-50T5L is a high-performance, adjustable and fixed voltage regulator designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This voltage regulator is particularly suitable for various applications including on-board DC/DC converters, computer peripherals, and battery-powered devices.
Key Features
- Output Voltage: The AP1506-50T5L provides a fixed output voltage of 5V, which is ideal for logic circuits and standard digital components.
- High Efficiency: With its integrated PWM control circuit, this device ensures high efficiency across a wide range of load conditions.
- Output Current: Capable of delivering up to 3A of output current, it can easily power a wide array of devices.
- Voltage Accuracy: Maintains ±2% voltage accuracy, ensuring reliable and consistent power supply.
- Thermal Protection: Features over-temperature protection, safeguarding the device and connected components from thermal runaways.
- Overcurrent Protection: The built-in overcurrent protection mechanism prevents damage from excessive loads or short-circuit conditions.
- Adjustable Version: For applications requiring different output voltages, an adjustable version is available allowing for a customized voltage setting.
Applications
The versatility of the AP1506-50T5L makes it an excellent choice for a broad range of applications. Its stable 5V output is particularly useful in powering microcontrollers, sensors, and other digital systems that require a consistent voltage level. Additionally, its high efficiency and robust protection features make it suitable for more demanding applications such as power supplies in telecommunications equipment and industrial systems.
Package and Availability
The AP1506-50T5L comes in a TO-220-5L package, known for its ease of integration into a variety of circuit boards and systems. Diodes Incorporated ensures availability through its extensive distribution network, catering to both large-scale and small-scale requirements.
With its superior performance, reliability, and versatility, the AP1506-50T5L from Diodes Incorporated stands out as a leading choice for designers seeking an efficient and robust voltage regulation solution.