EN
  • EN
  • DE

AP1510SA

Part No AP1510SA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description PWM Control 3A Step-Down Converter 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181116-AP1510SA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AP1510
Introduction Date April 06, 2005
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP1510SA CAD Model

Description

Introducing the AP1510SA PWM Control 3A Step-Down Converter

The AP1510SA from Diodes Incorporated is a highly efficient, PWM (Pulse Width Modulation) control step-down (buck) converter, designed to deliver a consistent 3A output current. This compact and robust integrated circuit (IC) is ideal for a wide range of applications, including personal electronics, network devices, and industrial systems, where space is at a premium and efficient power conversion is required.

Key Features

  • High Efficiency: The AP1510SA operates with a high efficiency that minimizes heat generation, making it suitable for compact designs where thermal management is a critical consideration.
  • Adjustable Output Voltage: This versatile converter supports an adjustable output voltage range, allowing designers to tailor the output to fit specific application requirements.
  • Stable Operation: It features built-in stability enhancements, including frequency compensation, which ensures reliable operation over a wide range of conditions.
  • Protection Mechanisms: The device includes multiple protection features such as overcurrent protection (OCP), overtemperature protection (OTP), and under-voltage lockout (UVLO), safeguarding the system against common electrical faults.
  • Wide Input Voltage Range: With an input voltage range that accommodates various power sources, the AP1510SA is adaptable to both portable and stationary applications.

Applications

The versatility of the AP1510SA makes it suitable for an array of applications. It's commonly used in:

  • Distributed Power Systems
  • Battery Chargers
  • Pre-Regulator for Linear Regulators
  • Personal Electronics (e.g., Laptops, Tablets, Smartphones)
  • Networking Devices such as Routers and Switches
  • Industrial Equipment

Conclusion

With its combination of efficiency, adjustability, and protection features, the AP1510SA from Diodes Incorporated stands out as a reliable choice for engineers and designers looking to integrate a power-efficient step-down converter into their applications. Its wide input voltage range and robust design ensure that it can meet the needs of a diverse set of electronic devices, making it a go-to component for both prototyping and mass production.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4146 $58.0440
345+ $0.3396 $117.1620
530+ $0.3292 $174.4760
725+ $0.3188 $231.1300
940+ $0.3084 $289.8960
1,260+ $0.2760 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,010 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess