EN
  • EN
  • DE

AP1512-12K5L-13

Part No AP1512-12K5L-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 2A TO263-5L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 2A
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 130634-AP1512-12K5L-13
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1512-12K5L-13 CAD Model

Description

Introducing the AP1512-12K5L-13 Voltage Regulator from Diodes Incorporated

The AP1512-12K5L-13 is a sophisticated voltage regulator component designed by Diodes Incorporated, a renowned leader in the semiconductor market. This device is engineered to deliver high efficiency and reliability for a wide range of applications, including consumer electronics, industrial systems, and telecommunications infrastructure.

Key Features:

  • Output Voltage: The device provides a stable output voltage of 12V, which is ideal for consistent power supply requirements.
  • Current Capacity: With an output current capacity of up to 1.5A, it can easily power a variety of circuits and components.
  • Package Type: The AP1512-12K5L-13 comes in a convenient TO-263-5L package, making it easy to integrate into various PCB designs.
  • High Efficiency: The voltage regulator is designed for high efficiency, minimizing power loss and heat generation, which is crucial for maintaining the longevity of electronic components.
  • Thermal Protection: It includes built-in thermal protection features that prevent the device from overheating, ensuring safe operation under different environmental conditions.
  • Low Dropout: The low dropout rate ensures that the regulator maintains its performance even when the input voltage is close to the output voltage, making it suitable for low-voltage operations.

Applications:

The versatile nature of the AP1512-12K5L-13 makes it an excellent choice for a variety of applications, including:

  • Power supplies for consumer electronics such as TVs, radios, and computers.
  • Industrial equipment requiring stable and reliable voltage regulation.
  • Telecommunication systems where consistent power delivery is critical.

Why Choose the AP1512-12K5L-13?

Diodes Incorporated's AP1512-12K5L-13 voltage regulator is a testament to the company's commitment to quality and performance. It is designed to meet the stringent requirements of modern electronic devices, offering a combination of high efficiency, robust protection features, and a compact form factor. Whether you're designing a power supply for consumer electronics or looking to enhance the reliability of industrial machinery, the AP1512-12K5L-13 is an excellent choice that promises to deliver consistent performance and longevity.

For detailed specifications and application notes, please refer to the official datasheet provided by Diodes Incorporated. This will ensure that you have all the necessary information to integrate this voltage regulator into your next project successfully.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess