EN
  • EN
  • DE

AP1531N

Part No AP1531N
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181144-AP1531N
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP1531N CAD Model

Description

Introducing the AP1531N Step-Down Converter by Diodes Incorporated

The AP1531N from Diodes Incorporated is a high-performance, pulse-width modulation (PWM) step-down DC/DC converter designed to meet the rigorous power management requirements of modern electronic devices. This versatile component is engineered to provide stable and efficient power conversion, making it an ideal choice for applications in consumer electronics, telecommunications, and industrial systems.

Key Features

  • High Efficiency: With its advanced PWM technology, the AP1531N achieves exceptional conversion efficiency, ensuring minimal power loss and heat generation.
  • Adjustable Output Voltage: Users can tailor the output voltage to their specific needs, providing flexibility across various applications.
  • Wide Input Voltage Range: The device can operate over a broad input voltage range, accommodating fluctuations and different power supply standards.
  • Low Dropout Operation: It is capable of maintaining regulation with minimal difference between input and output voltage, which is critical for battery-powered applications.
  • Excellent Load and Line Regulation: The AP1531N ensures a stable output voltage even with changes in load or input voltage, contributing to the reliability of the end product.

Protection Features

  • Over-Temperature Protection: The built-in thermal shutdown function protects the device from damage due to overheating.
  • Over-Current Protection: An integrated current limit feature prevents damage from excessive current draw.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the device operates only when the input voltage is within an acceptable range.

The AP1531N is packaged in a compact SOP-8L, making it suitable for space-constrained applications. Its high level of integration reduces the need for additional external components, simplifying design and reducing overall system cost.

Diodes Incorporated's commitment to quality ensures that the AP1531N meets the highest standards of performance and reliability. Whether you're developing power supplies, portable devices, or sophisticated industrial equipment, the AP1531N is designed to deliver the efficiency and durability your products require.

For detailed specifications and application notes, please refer to the official datasheet of the AP1531N provided by Diodes Incorporated.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess