The AP1537G is a high-speed switching regulator capable of delivering up to 3A of output current. It features a wide input voltage range of 2.7V to 18V and an adjustable output voltage range of 0.8V to 17V. The AP1537G is ideally suited for a wide range of applications, including battery-powered devices, point-of-load (POL) converters, and telecom equipment.
The AP1537G is based on a current-mode architecture that provides excellent load and line transient response. It also features a number of other advanced features, such as:
High efficiency: The AP1537G achieves high efficiency over a wide range of load and input voltage conditions.
Low power consumption: The AP1537G consumes very low power in standby mode, making it ideal for battery-powered devices.
Protection features: The AP1537G includes a number of protection features, such as overcurrent protection, overvoltage protection, and thermal shutdown.
The AP1537G is available in a small, SOT23-6 package, making it ideal for space-constrained applications.
Applications
The AP1537G is suitable for a wide range of applications, including:
Battery-powered devices
Point-of-load (POL) converters
Telecom equipment
Consumer electronics
Industrial applications
Features
Wide input voltage range: 2.7V to 18V
Adjustable output voltage range: 0.8V to 17V
High efficiency: Up to 96%
Low power consumption: 10uA in standby mode
Protection features: Overcurrent protection, overvoltage protection, thermal shutdown
Small form factor: SOT23-6 package
Benefits
The AP1537G's wide input voltage range makes it ideal for a variety of applications, including battery-powered devices and telecom equipment.
The adjustable output voltage range allows the AP1537G to be used to power a wide range of devices.
The AP1537G's high efficiency extends the battery life of battery-powered devices and reduces the heat generated by the regulator.
The AP1537G's low power consumption makes it ideal for battery-powered devices.
The AP1537G's protection features help to prevent damage to the regulator and the devices that it is powering.
The AP1537G's small form factor makes it ideal for space-constrained applications.
How to use the AP1537G
The AP1537G is a very easy-to-use switching regulator. It requires very few external components, and it can be configured to deliver a wide range of output voltages.
To use the AP1537G, simply connect the input and output capacitors, the feedback resistor, and the inductor. The feedback resistor sets the output voltage. The inductor value is chosen based on the input and output voltages and the desired output current.
Once the AP1537G is connected, it will begin regulating the output voltage to the desired value. The AP1537G will automatically adjust its output current to meet the load demand.
Conclusion
The Diodes Incorporated AP1537G is a high-performance switching regulator that is suitable for a wide range of applications. It features a wide input voltage range, an adjustable output voltage range, high efficiency, low power consumption, and a number of protection features. The AP1537G is available in a small form factor, making it ideal for space-constrained applications.