EN
  • EN
  • DE

AP1539SDPG-13

Part No AP1539SDPG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 18V
Output Current 4A
Frequency - Switching 300kHz
Synchronous Rectifier No
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 009940-AP1539SDPG-13
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1539SDPG-13 CAD Model

Description

Product Overview: AP1539SDPG-13 from Diodes Incorporated

The AP1539SDPG-13 is a high-performance, step-down DC-DC converter designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This efficient power management integrated circuit (IC) is designed to convert a higher DC voltage to a lower DC voltage with high efficiency, making it an ideal choice for a wide range of applications in electronic devices.

The AP1539SDPG-13 operates at 150kHz, providing a balance between efficiency and component size, allowing for the use of smaller, cost-effective inductors and capacitors. This results in a compact power supply solution that is beneficial for space-constrained applications. The device supports an input voltage range of 4.5V to 40V, which accommodates a variety of power sources, including multi-cell batteries and industrial power supplies.

One of the key features of the AP1539SDPG-13 is its ability to deliver up to 2A of continuous output current, which is suitable for powering medium to high-power electronics. The output voltage is adjustable from 1.23V to 37V, providing the flexibility needed to power a wide range of devices. The IC also includes a fixed 3.3V output option, further enhancing its versatility.

The AP1539SDPG-13 integrates multiple protection features to ensure the safety and reliability of the end application. These include over-current protection, thermal shutdown, and under-voltage lockout. Such features prevent damage to the IC and the connected load under abnormal operating conditions.

This DC-DC converter comes in a compact SOP-8L package, which is ideal for space-saving PCB designs. The AP1539SDPG-13 is also characterized by its low quiescent current, contributing to its overall energy efficiency, making it an excellent choice for portable and battery-powered applications where power conservation is critical.

In summary, the AP1539SDPG-13 from Diodes Incorporated is a versatile and reliable step-down converter that offers a combination of efficiency, adjustable output, and protection features, all within a compact package. It is well-suited for a variety of applications, including consumer electronics, industrial controls, and portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7428 $51.9960
165+ $0.6095 $100.5675
255+ $0.5904 $150.5520
355+ $0.5714 $202.8470
455+ $0.5523 $251.2965
610+ $0.4952 $302.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess