The AP1601M10LA is a high-performance, adjustable frequency, PWM buck (step-down) DC/DC converter from Diodes Incorporated. This efficient power management integrated circuit (IC) is designed to deliver a continuous output current up to 1A to a load with high efficiency, excellent line, and load regulation. The device operates at an input voltage range of 4.5V to 18V, making it suitable for a wide array of applications including industrial systems, consumer electronics, and telecommunications equipment.
Key Features
- Output Voltage: The AP1601M10LA provides an adjustable output voltage down to 0.923V which allows for a broad range of applications.
- High Efficiency: With its integrated 130mΩ high-side power MOSFET, this device ensures high efficiency across a wide load range.
- Adjustable Switching Frequency: Users can set the switching frequency anywhere from 300kHz to 2MHz, which provides flexibility in optimizing efficiency and component size.
- Thermal Protection: The IC includes thermal shutdown protection that safeguards the device and the system under extreme conditions.
- Current Mode Control: This feature provides fast transient response and cycle-by-cycle current limit.
Applications
The versatility of the AP1601M10LA makes it an ideal choice for a variety of applications:
- Point of Load (POL) Power Supplies
- Industrial Power Systems
- Telecommunication Devices
- Networking Systems
- Consumer Electronics
- Battery-Powered Devices
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AP1601M10LA is no exception. It is built to meet high standards of reliability and performance, ensuring stable operation in a variety of environmental conditions.
Package and Availability
The AP1601M10LA comes in a compact SOP-8L EP package, which is designed for space-constrained applications. It is available through Diodes Incorporated and authorized distributors, ensuring easy accessibility for designers and manufacturers.