EN
  • EN
  • DE

AP1604AWL-7

Part No AP1604AWL-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.8A SOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.2V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 5.5V
Output Current 800mA
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-25
Win Source Part Number 078345-AP1604AWL-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP1604AWL-7 CAD Model

Description

The AP1604AWL-7 from Diodes Incorporated is a high-performance, pulse-width modulation (PWM) integrated circuit specifically designed for efficient DC-DC conversion in various electronic applications. This compact and versatile component is ideal for stepping down higher voltage inputs to lower voltage outputs, making it a perfect fit for portable devices, consumer electronics, and industrial equipment that require stable and efficient power management solutions.

Key Features

  • High-Efficiency Conversion: The AP1604AWL-7 is engineered to provide high-efficiency step-down voltage conversion, which is crucial for extending battery life in portable devices.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing design flexibility across various applications.
  • Wide Input Voltage Range: This component supports a broad input voltage range, accommodating a variety of power sources and ensuring compatibility with different system designs.
  • Thermal Overload Protection: The built-in thermal protection feature safeguards the device against overheating, enhancing system reliability and longevity.
  • Low Standby Current: Its low quiescent current minimizes power drain when in standby mode, contributing to the overall energy efficiency of the application.

Applications

The AP1604AWL-7 is a versatile power management solution suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Consumer electronics such as digital cameras, MP3 players, and portable gaming systems
  • Networking and telecommunication equipment
  • Industrial and medical instrumentation

Package and Availability

The AP1604AWL-7 is available in a space-saving SOT-25 package, which is ideal for applications with limited PCB space. This product is distributed through Diodes Incorporated's extensive sales network, ensuring availability for both small-scale projects and high-volume production needs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Diodes Incorporated website or contact their sales representatives for comprehensive support in integrating the AP1604AWL-7 into their projects.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7389 $60.8615
85+ $1.4268 $121.2780
130+ $1.3822 $179.6860
175+ $1.3376 $234.0800
225+ $1.2931 $290.9475
300+ $1.1593 $347.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess