EN
  • EN
  • DE

AP1605TSLA

Part No AP1605TSLA
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description Conv DC-DC 2.5V to 7V Step Down Dual-Out 2.2V to 7V 1.5A 8-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181170-AP1605TSLA
Popularity Low
Supply and Demand Status Balance
Family Name AP1605
Introduction Date April 05, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP1605TSLA CAD Model

Description

Introducing the AP1605TSLA from Diodes Incorporated

The AP1605TSLA is a cutting-edge, high-efficiency, synchronous buck converter designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative product offers a compact and energy-efficient solution for a wide range of applications, including consumer electronics, networking devices, and portable gadgets.

Key Features of the AP1605TSLA

  • Wide Input Voltage Range: The AP1605TSLA operates over a broad input voltage range, making it versatile for various power supply conditions.
  • High Output Current: It is capable of delivering a high output current, ensuring that even demanding devices have sufficient power.
  • Adjustable Output Voltage: Users can adjust the output voltage to match the requirements of their specific application, providing great flexibility in design.
  • High Efficiency: With its synchronous buck topology, the AP1605TSLA achieves high efficiency, which helps to minimize heat generation and power loss.
  • Integrated MOSFETs: The inclusion of high-side and low-side MOSFETs reduces the external component count, which simplifies the design and can help to reduce overall system cost.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.
  • Frequency Synchronization: It offers frequency synchronization to reduce electromagnetic interference (EMI), improving performance in noise-sensitive applications.

Applications

The AP1605TSLA is suitable for a diverse array of applications. It is an ideal choice for powering FPGAs, DSPs, and microprocessors. It is also well-suited for use in set-top boxes, modems, and other network devices where efficient power conversion is essential.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the AP1605TSLA is no exception. It is designed to meet the stringent requirements of the modern electronic industry, ensuring long-term performance and stability.

For designers looking for a robust and efficient power solution, the AP1605TSLA from Diodes Incorporated offers an excellent balance of features, performance, and cost. Its versatile input voltage range, high output current capability, and thermal protection make it a smart choice for a wide range of power management applications.

You May Also Be Interested in

CISCO
Lowest to $81.6042
CISCO
Need more? Email Us
CISCO
Lowest to $78.2039
CISCO
Need more? Email Us
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR
Need more? Email Us
STMicroelectronics
Need more? Email Us
CISCO
Lowest to $24.1314
CISCO
Need more? Email Us
Coilcraft
Inductor RF Wirewound 0.017uH 5% 400MHz 100Q-Factor Air 2.7A 0.009Ohm DCR T/R
Lowest to $1.1769

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess