EN
  • EN
  • DE

AP1635SG-13

Part No AP1635SG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.2V
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 5V
Output Current 1.2A
Frequency - Switching 700kHz
Synchronous Rectifier No
Temperature Range - Operating -25°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 009942-AP1635SG-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1635SG-13 CAD Model

Description

Overview of Product AP1635SG-13

The AP1635SG-13 is a high-performance, adjustable current-limiting power switch designed and manufactured by Diodes Incorporated. This device is specifically engineered to provide a reliable power distribution solution with integrated protection features. It is well-suited for applications that require efficient power management and safeguarding against excessive current that can damage sensitive electronic components.

Key Features

  • Adjustable Current Limit: The AP1635SG-13 offers an adjustable current limit function, allowing users to tailor the current threshold to meet specific application requirements. This ensures precise control over the power delivered to downstream devices.
  • Over-Current Protection: With its built-in over-current protection, the device promptly shuts off the output when the load current exceeds the preset limit, preventing potential damage to the circuit.
  • Thermal Shutdown: The thermal shutdown feature protects the device and the system from overheating by turning off the switch if the junction temperature reaches a critical level.
  • Reverse Current Blocking: When the switch is off, the AP1635SG-13 prevents reverse current flow, ensuring that the power source and upstream components are protected from potential damage.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the power switch operates only when the input voltage is within the specified range, enhancing system reliability.

Applications

The versatility of the AP1635SG-13 makes it an ideal choice for a broad range of applications, including but not limited to:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Over-current protection modules
  • Consumer electronics
  • Industrial and automotive systems

Product Specifications

The AP1635SG-13 is housed in a compact SOT-223 package, ensuring a minimal footprint on the PCB. It operates over a wide input voltage range and provides a continuous output current up to the set limit. The device is also characterized by its low standby current, contributing to the overall power efficiency of the system in which it is implemented.

For detailed product specifications, reference designs, and application notes, customers are encouraged to visit the official Diodes Incorporated website or contact their sales representatives. The AP1635SG-13 is a testament to Diodes Incorporated's commitment to providing innovative solutions for power management and circuit protection.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5573 $58.5165
255+ $0.4573 $116.6115
395+ $0.4431 $175.0245
540+ $0.4287 $231.4980
700+ $0.4144 $290.0800
935+ $0.3716 $347.4460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,460 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess