EN
  • EN
  • DE

AP1703DWLA

Part No AP1703DWLA
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Diodes Incorporated
Win Source Part Number 181226-AP1703DWLA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1703DWLA CAD Model

Description

The AP1703DWLA is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This device is a voltage detector designed for systems that require precise voltage monitoring to ensure reliable operation. It is particularly suitable for applications that demand low power consumption and high accuracy.

Key Features

  • Voltage Detection: The AP1703DWLA provides accurate voltage detection, making it ideal for monitoring power supplies in electronic equipment.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with minimal power draw, contributing to the overall power management of the system.
  • High Precision: Precision is paramount in voltage monitoring, and the AP1703DWLA delivers with its high-accuracy sensing capabilities.
  • Wide Operating Voltage Range: This component supports a broad range of operating voltages, enhancing its versatility across different applications.
  • Delay Function: The built-in delay function helps prevent false triggering due to transient voltage spikes, ensuring stable system performance.

Applications

The AP1703DWLA is used in a variety of applications where voltage monitoring is critical. These include:

  • Power supply systems
  • Battery chargers
  • Portable devices
  • Microprocessor/microcontroller systems

Product Specifications

The AP1703DWLA comes in a compact SOT-25 package, which is suitable for space-constrained applications. The device's operating temperature range is from -40°C to +85°C, allowing for use in diverse environmental conditions. The detector threshold is factory-programmed, offering a range of options to suit various design requirements.

Conclusion

In summary, the AP1703DWLA from Diodes Incorporated is an essential component for systems that require reliable voltage detection. Its low power consumption, high accuracy, and versatile features make it an excellent choice for a wide range of electronic applications. Diodes Incorporated's commitment to quality ensures that the AP1703DWLA meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess