Product Overview: AP2132BMP-1.2TRG
Manufacturer: Diodes Incorporated
The AP2132BMP-1.2TRG is a high-performance, fast transient response, low-dropout regulator designed by Diodes Incorporated. This regulator is engineered to deliver a fixed output voltage of 1.2V with an impressive accuracy. It's tailored for a variety of applications, including but not limited to consumer electronics, industrial hardware, and portable devices that demand stable voltage supplies.
Key Features
- Output Voltage: Fixed at 1.2V, providing a precise voltage source for sensitive electronics.
- High Accuracy: Ensures reliable performance and stability for connected components.
- Low Dropout: Offers efficient operation even with very low input-to-output voltage differentials, making it suitable for battery-operated devices.
- Current Capacity: Capable of supplying up to 150mA of output current, catering to a broad range of power requirements.
- Fast Transient Response: Quick to react to changes in load, which helps to maintain a stable output voltage during sudden shifts in demand.
- Thermal Protection: Integrated features safeguard the device against overheating, ensuring long-term reliability.
- Packaging: Comes in a convenient, surface-mountable package for easy integration into various circuit designs.
Applications
The AP2132BMP-1.2TRG is versatile and can be implemented in a wide array of electronic applications. Its characteristics make it particularly well-suited for:
- Mobile Phones and PDAs
- Portable Media Players
- Wireless LAN Devices
- GPS Receivers
- Digital Cameras
- Other battery-powered devices where power efficiency is paramount
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AP2132BMP-1.2TRG is no exception. It is manufactured to meet high standards, ensuring that each unit provides consistent performance. With its robust design and built-in protection features, this low-dropout regulator is a reliable choice for designers looking to enhance the efficiency and longevity of their electronic products.
For detailed technical specifications, application notes, and evaluation resources, customers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.