EN
  • EN
  • DE

AP2146ASG-13

Part No AP2146ASG-13
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP8
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 751866-AP2146ASG-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2146ASG-13 CAD Model

Description

Product Overview: AP2146ASG-13

The AP2146ASG-13 from Diodes Incorporated is a high-performance, dual-channel current-limited integrated high-side power switch optimized for Universal Serial Bus (USB) and other hot-swap applications. This product is designed to provide a reliable power management solution with a focus on safety, efficiency, and robust performance.

Key Features

  • Current Limiting: The AP2146ASG-13 features precise current limiting to protect the host device from overcurrent conditions. This is particularly important for USB applications where excessive current draw can lead to system instability or damage.
  • Fast Transient Response: With its built-in fast transient response, this power switch is capable of managing rapid changes in load conditions without sacrificing stability, making it suitable for applications with dynamic power requirements.
  • Reverse Current Blocking: The device includes reverse current blocking to prevent any backward flow of current when the switch is turned off, thereby protecting the downstream devices.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection ensures that the device will automatically turn off if it reaches an unsafe operating temperature, providing an additional layer of safety.
  • Under-Voltage Lockout (UVLO): The AP2146ASG-13 has an under-voltage lockout feature which ensures that the power switch operates only when the input voltage is within an acceptable range.
  • Low Standby Current: Designed for energy efficiency, the device boasts a low standby current, which helps in reducing overall power consumption when the switch is not actively powering a load.

Applications

The AP2146ASG-13 is ideal for a variety of applications, including:

  • USB peripherals and USB hub power management
  • Hot-swap power supplies
  • Portable electronic devices
  • Battery-charging circuits
  • Industrial controls

Package and Availability

This power switch is available in a compact SOP-8 package, making it suitable for space-constrained applications. The AP2146ASG-13 is part of Diodes Incorporated's extensive portfolio of power management solutions and is widely available through major electronics distributors.

Conclusion

In summary, the AP2146ASG-13 from Diodes Incorporated is a versatile and reliable power switch, well-suited for applications requiring efficient power distribution and management with a focus on safety and performance. Its comprehensive feature set ensures that it can meet the needs of a wide array of USB and hot-swap applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Texas Instruments
Lowest to $10.3384
Maxim Integrated
Need more? Email Us
Atmel
Lowest to $8.5447
STMicroelectronics
Lowest to $20.1698
Toshiba Semiconductor and Storage
Need more? Email Us
International Rectifier
Need more? Email Us
Advanced Micro Devices
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,355 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess