EN
  • EN
  • DE

AP2151WG-7-2111

Part No AP2151WG-7-2111
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 18+
Reference case SOT23-5
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 744369-AP2151WG-7-2111
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2151WG-7-2111 CAD Model

Description

The AP2151WG-7-2111 is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This product is a single-channel, integrated high-side power switch designed for USB and other hot-swap applications. It is a critical component for modern electronic devices that require efficient power management and distribution.

Key Features

  • Single Channel: This device features a single power switch channel, making it ideal for controlling individual USB ports or other peripherals.
  • High-Side Switch: As a high-side switch, it is connected between the power supply and the load, enabling safer and more efficient control of the power flow.
  • Over-Current Protection: The AP2151WG-7-2111 includes built-in over-current protection to safeguard the device and the load from excessive currents that could potentially cause damage.
  • Thermal Shutdown: Thermal shutdown functionality ensures the device operates within safe temperature ranges, protecting against overheating.
  • Controlled Rise Time: The controlled rise time reduces inrush current, which is beneficial for applications sensitive to high inrush currents at power-up.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the device from operating at dangerously low voltages, which could otherwise affect performance and reliability.

Applications

The versatility of the AP2151WG-7-2111 makes it suitable for a wide range of applications, including but not limited to:

  • USB power management and distribution
  • Hot-swap power control for peripheral devices
  • Power distribution for consumer electronics
  • Portable device battery management

Package and Availability

The AP2151WG-7-2111 is provided in a compact SOT-25 package, which is ideal for space-constrained applications. It is available for order through Diodes Incorporated and its authorized distributors, ensuring reliable delivery and support for your electronic projects.

Conclusion

With its robust feature set and reliable performance, the AP2151WG-7-2111 from Diodes Incorporated is an excellent choice for designers and engineers looking to implement efficient power management solutions in their electronic devices.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3209 $51.3440
380+ $0.2634 $100.0920
590+ $0.2551 $150.5090
815+ $0.2469 $201.2235
1,050+ $0.2387 $250.6350
1,405+ $0.2140 $300.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess