Product Overview: AP2172MPG-13-79 from Diodes Incorporated
The AP2172MPG-13-79 is a high-performance, dual-channel current-limited power switch from Diodes Incorporated, designed for USB and other hot-swap applications. This power switch is optimized to provide a safe and efficient means of controlling power distribution in modern electronic devices.
Key Features
- Output Current: Each channel of the AP2172MPG-13-79 can deliver up to 1A of continuous current, making it suitable for a wide range of applications.
- Voltage Range: The device operates from a 2.7V to 5.5V input voltage range, accommodating a variety of power sources.
- Built-in Protection: It features over-current protection, short-circuit protection, and thermal shutdown to safeguard your devices from electrical hazards.
- High Accuracy: The current limit is set at 1.2A (min), ensuring precise control over the power supply.
- Fast Response Time: The AP2172MPG-13-79 provides a quick response to fault conditions, thereby protecting connected devices effectively.
- Low Standby Current: The low quiescent current minimizes power consumption when the switch is not active.
- Controlled Rise Time: The device offers a controlled output rise time, reducing inrush current and minimizing the impact on the power source.
Applications
- USB Peripherals
- Notebook Computers
- Hot-Swap Power Supplies
- Portable/Battery-Powered Devices
Product Details
The AP2172MPG-13-79 is packaged in a space-saving MSOP-8 package, which is ideal for compact PCB layouts. Its robust design and comprehensive feature set make it a versatile choice for managing power distribution in a range of electronic products. With its dual-channel configuration, the AP2172MPG-13-79 provides design flexibility, allowing for independent control of two separate loads.
Diodes Incorporated's commitment to quality ensures that the AP2172MPG-13-79 meets the stringent requirements of modern electronic systems, providing a reliable and efficient power management solution.