EN
  • EN
  • DE

AP2311AFGE-7

Part No AP2311AFGE-7
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817315-AP2311AFGE-7
Ultra Librarian 3D Model Ultra Librarian AP2311AFGE-7 CAD Model

Description

Overview of Product AP2311AFGE-7

The AP2311AFGE-7 is a high-quality, integrated circuit designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-performance semiconductor products. This component is specifically engineered to be a USB power switch optimized for a variety of applications, including USB host devices, hot-swap power supplies, and power distribution systems.

Key Features

  • High-Side Power Switch: The AP2311AFGE-7 serves as a high-side power switch for self-powered and bus-powered Universal Serial Bus (USB) applications.
  • Current Limiting: This device offers precise current limiting to protect the host device from overcurrent conditions. It is capable of a continuous output current of up to 1A, which is suitable for most USB peripherals.
  • Fast Short-Circuit Response Time: With a fast response time to short-circuit conditions, the AP2311AFGE-7 ensures the protection of downstream devices and prevents damage to the USB power lines.
  • Thermal Shutdown Protection: To further enhance its safety features, this product includes thermal shutdown protection that prevents overheating and potential damage to the IC and connected devices.
  • Controlled Rise Time: The AP2311AFGE-7 is designed with a controlled rise time to minimize current surges during turn-on, which contributes to the reduction of electromagnetic interference (EMI).
  • Under-Voltage Lockout (UVLO): The integrated UVLO feature ensures that the device operates at the correct voltage levels, improving system reliability.

Applications

  • USB Host and Hubs
  • Computers and Peripherals
  • Battery-Charger Circuits
  • Power Distribution Switches

Package and Availability

The AP2311AFGE-7 is offered in a compact, environmentally friendly, RoHS-compliant, SOT-25 package, making it suitable for space-constrained applications. Its small footprint and high efficiency make it an ideal choice for portable devices. The product is available for order and can be sourced through Diodes Incorporated's extensive distribution network.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official Diodes Incorporated website or contact their sales representatives. The AP2311AFGE-7 stands as a testament to Diodes Incorporated's commitment to providing high-quality, reliable semiconductor solutions to the electronics industry.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess