EN
  • EN
  • DE

TNR30MGA33

Part No TNR30MGA33
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 374636-TNR30MGA33
Ultra Librarian 3D Model Ultra Librarian TNR30MGA33 CAD Model

Description

The TNR30MGA33 is a transient voltage suppressor (TVS) varistor designed to protect electronic circuits from voltage surges, spikes, and transient events. It provides robust protection against phenomena such as electrostatic discharge (ESD), lightning-induced surges, and inductive load switching.

Applications

  • Power Supplies: Protects sensitive components within power supplies from voltage transients.
  • Industrial Equipment: Safeguards industrial control systems and machinery from voltage surges in harsh environments.
  • Automotive Electronics: Used in automotive systems to protect electronic control units (ECUs) from voltage spikes and transients.
  • Telecommunications: Protects telecommunication equipment from lightning-induced surges and power line disturbances.
  • Renewable Energy Systems: Safeguards solar inverters and other renewable energy equipment from voltage transients.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without degradation or failure.
  • Fast Response Time: Rapidly clamps transient voltages to protect sensitive downstream components.
  • Wide Operating Voltage Range: Suitable for a variety of voltage levels and applications.
  • Compact Size: Allows for easy integration into space-constrained electronic designs.
  • RoHS Compliance: Meets environmental regulations, ensuring the product is free from hazardous substances.

Benefits

  • Enhanced System Reliability: Protects electronic circuits from damage, extending the lifespan and reliability of equipment.
  • Reduced Downtime: Minimizes equipment failures due to voltage surges, reducing downtime and maintenance costs.
  • Improved Performance: Ensures stable and reliable operation of electronic systems by preventing voltage fluctuations.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting against transient voltage events.
  • Simplified Design: Easy to integrate into existing circuits with minimal design modifications.

The TNR30MGA33 varistor utilizes a metal oxide semiconductor material, which exhibits a non-linear voltage-current characteristic. When the voltage across the varistor exceeds its clamping voltage, its resistance rapidly decreases, diverting the surge current away from the protected components. This clamping action prevents the voltage from rising to damaging levels.

Specifications:

  • Varistor Voltage: Around 33V (specifications can vary slightly depending on the specific manufacturer)
  • Surge Current: Capability varies based on the surge waveform and duration.
  • Operating Temperature: Typically -40°C to +85°C.
  • Package: Typically a disc-shaped package with radial leads.

The TNR30MGA33 offers a robust and reliable solution for protecting electronic circuits from transient voltage events, making it an ideal choice for a variety of applications.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess