EN
  • EN
  • DE

AP2317R-2.5TRG1

Part No AP2317R-2.5TRG1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181408-AP2317R-2.5TRG1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP2317R-2.5TRG1 CAD Model

Description

Product Overview: AP2317R-2.5TRG1

The AP2317R-2.5TRG1 is a high-performance, low dropout linear regulator offered by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is designed to provide a stable and reliable power supply for a wide range of applications, ensuring optimal performance for electronic devices.

Key Features

      
  • Output Voltage: The AP2317R-2.5TRG1 provides a fixed output voltage of 2.5V, which is ideal for powering low-voltage logic ICs and microcontrollers.
  •   
  • High Accuracy: This regulator maintains a high accuracy of ±1%, ensuring consistent performance and stability for sensitive electronic circuits.
  •   
  • Low Dropout: With a low dropout voltage, the AP2317R-2.5TRG1 can operate efficiently even when the input voltage is very close to the output voltage, which is beneficial for battery-powered applications.
  •   
  • Current Capacity: It is capable of delivering up to 1A of continuous output current, making it suitable for a variety of medium-power requirements.
  •   
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the IC from damage due to overheating.
  •   
  • Short Circuit Protection: Additionally, it features short circuit protection, which contributes to the overall robustness and reliability of the power supply design.
  •   
  • Package: The AP2317R-2.5TRG1 comes in a compact SOT-25 package, which is advantageous for space-constrained applications.

Applications

The AP2317R-2.5TRG1 is versatile and can be used in various electronic systems, including:

      
  • Portable and battery-powered devices
  •   
  • Consumer electronics such as cameras and personal media players
  •   
  • Wireless communication equipment
  •   
  • Home automation systems
  •   
  • Industrial controls

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AP2317R-2.5TRG1 is no exception, with its robust design and stringent quality control processes, ensuring that it meets the demands of even the most challenging applications.

Conclusion

Overall, the AP2317R-2.5TRG1 from Diodes Incorporated stands out as a reliable and efficient solution for a wide array of power management needs. Its combination of precision, low dropout performance, and protective features make it a valuable component in any power-sensitive electronic design.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Lowest to $24.1314
CISCO
Lowest to $429.0000
Vishay
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Lowest to $81.6042
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess