EN
  • EN
  • DE
  • IT

AP3003S-3.3TRE1

Part No AP3003S-3.3TRE1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 5.5V
Maximum Input Voltage 32V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 3A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 010054-AP3003S-3.3TRE1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP3003S-3.3TRE1 CAD Model

Description

Introducing the AP3003S-3.3TRE1 from Diodes Incorporated

The AP3003S-3.3TRE1 is a high-performance, fixed-frequency, current-mode PWM buck (step-down) DC-DC converter from Diodes Incorporated, designed to provide a reliable power solution for a wide range of applications. This efficient component is capable of delivering a 3.3V regulated output voltage from a broader input voltage range, making it an ideal choice for systems requiring a stable power source with a compact footprint.

Key Features

  • Output Voltage: The device provides a stable 3.3V output, which is a common voltage level for logic devices and microcontrollers, ensuring compatibility with various circuits and systems.
  • High Efficiency: With its advanced design, the AP3003S-3.3TRE1 offers high efficiency, which minimizes power loss and heat generation, thereby improving system reliability and performance.
  • Input Voltage Range: It supports a wide input voltage range, accommodating various power supplies and allowing for flexibility in system design.
  • Current-Mode Control: The current-mode control provides fast transient response and excellent loop stability.
  • Thermal Protection: The device includes thermal protection features that prevent damage from overheating, enhancing the longevity and safety of the product.
  • Package: Available in a convenient package, the AP3003S-3.3TRE1 is designed for easy integration into a variety of circuit boards.

Applications

The AP3003S-3.3TRE1 is suitable for a broad range of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Computing Systems
  • Industrial Controls
  • Portable Devices

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the AP3003S-3.3TRE1 is no exception. It is built to meet high industry standards, ensuring that it performs consistently over time and under various operating conditions. This product is an excellent choice for designers looking for a dependable power management solution that combines efficiency, precision, and durability.

With its robust feature set and versatile application potential, the AP3003S-3.3TRE1 stands out as a superior choice for your power supply design needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4876 $66.9420
110+ $1.2207 $134.2770
165+ $1.1825 $195.1125
230+ $1.1443 $263.1890
295+ $1.1062 $326.3290
395+ $0.9916 $391.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess