EN
  • EN
  • DE

AP3103KTR-G1

Part No AP3103KTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description VERSATILE COST EFFECTIVE GREEN PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer Diodes Incorporated
Win Source Part Number 181557-AP3103KTR-G1
Popularity Medium
Supply and Demand Status Balance
Family Name AP3103
Introduction Date November 22, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian AP3103KTR-G1 CAD Model

Description

Diodes Incorporated AP3103KTR-G1 PWM Controller

The AP3103KTR-G1 is a versatile and efficient pulse-width modulation (PWM) controller designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This advanced controller is engineered to deliver precise power regulation for a wide array of applications, including but not limited to, LED lighting, AC-DC power supplies, and isolated and non-isolated flyback converters.

At the heart of the AP3103KTR-G1 lies a constant voltage (CV) and constant current (CC) control loop system, which ensures stable and reliable power delivery to the load. This feature is particularly crucial for LED lighting applications, where consistent luminosity and color temperature are imperative. The device employs a proprietary emulated current mode (ECM) control, which enhances the performance by providing fast transient response, excellent loop stability, and reduced external component count.

The AP3103KTR-G1 is designed with energy efficiency in mind. It incorporates various features that help minimize power consumption, such as a low startup current and a low operating current. These features make the controller an excellent choice for battery-powered devices and energy-sensitive applications. Additionally, the built-in overvoltage protection (OVP), overcurrent protection (OCP), and brown-out protection ensure the safety and longevity of the end product by preventing damage from electrical anomalies.

For design flexibility, the AP3103KTR-G1 offers an adjustable operating frequency that ranges from 50kHz to 500kHz, allowing designers to optimize the performance for their specific application requirements. The device is available in a compact SOT26 package, making it suitable for space-constrained applications.

The AP3103KTR-G1 reflects Diodes Incorporated's commitment to quality and performance. It is an ideal choice for designers looking for a reliable, efficient, and versatile PWM controller that meets the rigorous demands of modern electronic applications.

Product features at a glance:

  • Constant voltage (CV) and constant current (CC) control
  • Emulated current mode (ECM) control for improved performance
  • Low startup and operating current for enhanced energy efficiency
  • Comprehensive protection features (OVP, OCP, brown-out protection)
  • Adjustable operating frequency from 50kHz to 500kHz
  • Compact SOT26 package suitable for space-constrained applications

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1605 $57.7800
880+ $0.1317 $115.8960
1,365+ $0.1271 $173.4915
1,870+ $0.1236 $231.1320
2,430+ $0.1190 $289.1700
3,230+ $0.1074 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,690 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess