EN
  • EN
  • DE

AP3125HBKTR-G1

Part No AP3125HBKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SOT26 / Converter Offline Flyback Topology 100kHz SOT-26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer Diodes Incorporated
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 15.8 V
Voltage - Supply (Vcc/Vdd) 10V ~ 25V
Duty Cycle 75%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Case / Package SOT-23-6
Supplier Device Package SOT-26
Mounting Surface Mount
Base Product Number AP3125
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP3125HBKTR-G1DITR,AP3125HBKTR-G1DIDKR,AP3125HBKTR-G1DICT
Standard Package 3,000
Win Source Part Number 1320736-AP3125HBKTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3125HBKTR-G1 CAD Model

Description

The AP3125HBKTR-G1 is a high-performance, current-mode PWM (Pulse Width Modulation) controller designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This versatile component is specifically engineered to meet the rigorous demands of AC-DC power supply applications.

Key Features

  • Low Startup Current: The AP3125HBKTR-G1 boasts an exceptionally low startup current, which is crucial for reducing standby power consumption. This makes it an ideal choice for energy-efficient power supplies.
  • High-Voltage Startup: Equipped with a high-voltage startup circuit, this PWM controller can handle a wide range of input voltages, ensuring flexibility and reliability in various applications.
  • Current Mode Control: With its current mode control, the device offers excellent output regulation, fast transient response, and simplified loop stabilization.
  • Built-in Frequency Dithering: Frequency dithering helps to reduce EMI (Electromagnetic Interference), which is beneficial for applications that require compliance with strict EMI regulations.
  • Comprehensive Protection Features: The AP3125HBKTR-G1 includes various protection features such as over-voltage protection (OVP), over-current protection (OCP), and brown-out protection, enhancing the safety and durability of the end application.

Applications

This PWM controller is suitable for a wide array of applications, particularly where power efficiency and compact design are prioritized. It is commonly used in:

  • AC-DC converters for consumer electronics
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Open-frame switching power supplies

Package and Availability

The AP3125HBKTR-G1 comes in a compact SOT-26 package, making it easy to integrate into space-constrained designs. Its surface-mount technology (SMT) compatible design allows for efficient assembly and soldering on printed circuit boards (PCBs). For availability and pricing, interested customers should contact Diodes Incorporated or their authorized distributors.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2282 $50.2040
535+ $0.1872 $100.1520
830+ $0.1814 $150.5620
1,140+ $0.1755 $200.0700
1,475+ $0.1697 $250.3075
1,975+ $0.1521 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,970 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess