EN
  • EN
  • DE

AP3202MTR-G1

Part No AP3202MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.75V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 1.222V
Maximum Output Voltage 16.2V
Output Current 2A
Frequency - Switching 380kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 039250-AP3202MTR-G1
Family Name AP3202
Introduction Date March 09, 2011
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3202MTR-G1 CAD Model

Description

Overview of AP3202MTR-G1

The AP3202MTR-G1 is a highly efficient, step-up DC-DC converter designed and manufactured by Diodes Incorporated. This component is specifically engineered to meet the power management requirements of portable electronic devices. With its compact form factor and robust design, the AP3202MTR-G1 is ideal for applications where space is at a premium and high efficiency is necessary.

Key Features

  • High Efficiency: The AP3202MTR-G1 boasts a high conversion efficiency, which is essential for prolonging battery life in portable devices.
  • Adjustable Output Voltage: It offers an adjustable output voltage that can be set through external resistors, allowing for a high degree of flexibility to match specific design requirements.
  • Low Quiescent Current: The device's low quiescent current helps reduce power consumption when the device is in standby mode, further enhancing battery life.
  • Integrated Over-Temperature Protection: To ensure reliability and safety, the AP3202MTR-G1 includes an over-temperature protection feature that shuts down the device if it exceeds the temperature threshold.
  • Small Package Size: Packaged in a small 6-pin SOT-26 package, the AP3202MTR-G1 saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the AP3202MTR-G1 makes it well-suited for a wide range of applications, including but not limited to:

  • Portable Media Players
  • GPS Devices
  • Wireless Keyboards and Mice
  • Handheld Gaming Consoles
  • Personal Digital Assistants (PDAs)
  • Other Battery-Powered Devices

Technical Specifications

The AP3202MTR-G1 operates with an input voltage range from 2.7V to 5.5V, making it compatible with a variety of power sources, from single-cell lithium-ion batteries to USB power. Its output voltage can be adjusted up to 5.5V, and it can deliver a maximum output current of 2A, depending on input voltage and external components.

Conclusion

With its high efficiency, adjustable output voltage, and compact size, the AP3202MTR-G1 from Diodes Incorporated is an excellent choice for designers looking to optimize power management in their portable electronic products. Its protection features and wide input voltage range further enhance its versatility, making it a reliable and practical solution for a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1871 $58.0010
755+ $0.1536 $115.9680
1,165+ $0.1490 $173.5850
1,600+ $0.1444 $231.0400
2,070+ $0.1398 $289.3860
2,780+ $0.1247 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,270 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess