EN
  • EN
  • DE

AP2014ASG-13

Part No AP2014ASG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK SOP-8L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 5V, 12V
Frequency - Switching 400kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Soft Start
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 8-SOP
Win Source Part Number 009951-AP2014ASG-13
Family Name AP2014A
Introduction Date April 13, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2014ASG-13 CAD Model

Description

Product Overview: AP2014ASG-13

The AP2014ASG-13 is a cutting-edge integrated circuit designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is part of Diodes Incorporated's extensive portfolio of power management devices, tailored for efficient and reliable operation across a wide range of applications.

Key Features

  • High Efficiency: The AP2014ASG-13 boasts a high efficiency rate, which is crucial for minimizing energy loss and heat generation in power-sensitive applications.
  • Adjustable Output Voltage: This feature allows for a flexible voltage output, making the device versatile for different voltage requirements.
  • Thermal Protection: The built-in thermal protection ensures the device operates within safe temperature ranges, preventing overheating and potential damage.
  • Current Limiting: The current limiting function provides additional protection against overcurrent conditions, enhancing the overall reliability of the circuit.

Applications

The AP2014ASG-13 is suitable for a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Computing Systems
  • Portable Devices
  • Networking Equipment

Product Specifications

The AP2014ASG-13 comes in a compact SOP-8 package, providing a space-saving solution for modern electronic devices. With its adjustable output voltage, it can adapt to various power requirements, making it an ideal choice for designers looking for a versatile power management component. Its high efficiency and robust protection features ensure that end products not only conserve energy but also maintain operational integrity under various conditions.

Diodes Incorporated's commitment to quality is evident in the AP2014ASG-13, which is designed to meet the stringent requirements of a wide array of electronic devices. Whether it's for a smartphone, a portable gaming console, or industrial machinery, this power management IC stands out as a reliable and efficient choice for designers and engineers alike.

For detailed technical specifications, application notes, and support documentation, please refer to the official Diodes Incorporated website or contact their customer support for further assistance.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3471 $60.6195
105+ $1.1053 $116.0565
165+ $1.0708 $176.6820
225+ $1.0363 $233.1675
290+ $1.0018 $290.5220
390+ $0.8981 $350.2590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,490 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess