EN
  • EN
  • DE

R1130H331B-T1

Part No R1130H331B-T1
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287069-R1130H331B-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1130H331B-T1 CAD Model

Description

The R1130H331B-T1 is a voltage regulator manufactured by Ricoh. It is designed to provide a fixed output voltage of 3.3V, making it suitable for a wide range of applications that require a stable and regulated power supply. Its small size and low current consumption make it ideal for portable and battery-powered devices.

Applications:

  • Microcontroller Power Supply: Provides a stable 3.3V supply voltage for microcontrollers in various embedded systems.
  • Memory Devices: Regulates the voltage supply for memory ICs such as SRAM, DRAM, and Flash memory.
  • Sensor Power Supply: Powers sensors in IoT devices, industrial control systems, and consumer electronics.
  • Portable Electronic Devices: Used in smartphones, tablets, and other portable devices to regulate voltage for various components.
  • Wireless Communication Modules: Supplies regulated power to Wi-Fi, Bluetooth, and other wireless communication modules.

Features:

  • Fixed Output Voltage: Provides a stable 3.3V output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Input Voltage Range: Wide input voltage range to accommodate variations in power sources.
  • Overcurrent Protection: Protects the regulator and load from excessive current.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit.
  • Small Package: Compact package for space-constrained applications.
  • High Accuracy: Provides a stable output voltage with minimal variation.
  • Thermal Shutdown: Protects the regulator from overheating.

Benefits:

  • Stable Power Supply: Ensures reliable operation of electronic devices by providing a consistent voltage.
  • Extended Battery Life: Low quiescent current minimizes power consumption.
  • Protection Against Damage: Overcurrent and short-circuit protection safeguards the regulator and the load.
  • Space Saving: Small package allows for integration in compact devices.
  • Simplified Design: Fixed output voltage simplifies circuit design.
  • Improved Reliability: High accuracy and thermal shutdown enhance the reliability and lifespan of the regulator.

Additional Details:

The R1130H331B-T1 is a low-dropout (LDO) regulator, allowing it to operate with a small difference between the input and output voltages. The datasheet contains specific information regarding package type, pin configuration, and electrical characteristics. It is likely RoHS compliant and lead-free. It also provides excellent line and load regulation.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess