EN
  • EN
  • DE

LM1771SSD/NOPB

Part No LM1771SSD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.8 V to 5.5 V
Frequency - Switching 100kHz to 1MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 6-WSON (3x3)
Win Source Part Number 002542-LM1771SSD/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1771SSD/NOPB CAD Model

Description

The LM1771SSD/NOPB is a high-quality, high-performance product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Input Voltage Range: 2.7V to 5.5V
  • Quiescent Current: 1.6µA at light load
  • Output Voltage Range: 1.26V to 3.3V
  • Switching Frequency: 1.6MHz
  • Package: 10-pin, 3x3mm WSON package
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7577 $53.0390
165+ $0.6218 $102.5970
250+ $0.6023 $150.5750
345+ $0.5829 $201.1005
445+ $0.5635 $250.7575
595+ $0.5052 $300.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess