EN
  • EN
  • DE

AP3415MTR-G1

Part No AP3415MTR-G1
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1343+
Reference case SOP-8
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 722204-AP3415MTR-G1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP3415MTR-G1 CAD Model

Description

Introducing the AP3415MTR-G1 Buck Converter

The AP3415MTR-G1 is a cutting-edge, high-efficiency, synchronous rectified step-down converter from Diodes Incorporated, a trusted name in the semiconductor industry. This compact and robust component is designed to meet the stringent power requirements of modern portable electronics.

Key Features

  • Output Voltage: The device delivers a fixed output voltage of 1.0V, which is ideal for low-voltage operations in digital circuits.
  • High Efficiency: With its synchronous rectification design, the AP3415MTR-G1 achieves high efficiency, which is crucial for battery-powered devices, helping to extend battery life and reduce heat generation.
  • Current Capability: It supports up to 600mA of continuous output current, providing ample power for a wide range of applications.
  • Frequency Operation: The device operates at a 1.4MHz switching frequency, which allows the use of small-sized external components, thereby reducing the overall footprint on the PCB.
  • Protection Features: It includes various protection features such as over-current protection (OCP), under-voltage lockout (UVLO), and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications

The AP3415MTR-G1 is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable devices such as smartphones, tablets, and digital cameras
  • Wireless peripherals like Bluetooth headsets and GPS units
  • Low-power IoT devices and sensors
  • Point-of-load conversions in networking and industrial systems

Easy Integration

Thanks to its small form factor and minimal external component requirements, the AP3415MTR-G1 is easy to integrate into existing and new designs. The device is available in a space-saving U-DFN2020-6 package, making it an excellent choice for designs where PCB real estate is at a premium.

With its robust feature set and Diodes Incorporated's reputation for quality and reliability, the AP3415MTR-G1 is an excellent choice for designers looking to create efficient, compact, and reliable power management solutions.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,248 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess