EN
  • EN
  • DE

AP3502EM-G1

Part No AP3502EM-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 340kHz, 2A Synchronous DC-DC Buck Converter Output Current: 2A / 340KHZ, 2A SYNCHRONOUS DC-DC BUCK CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181600-AP3502EM-G1
Popularity Medium
Supply and Demand Status Balance
Family Name AP3502EM-G1
Introduction Date December 11, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian AP3502EM-G1 CAD Model

Description

Introducing the AP3502EM-G1 Power Management IC by Diodes Incorporated

The AP3502EM-G1 is a highly efficient, synchronous rectified step-down converter designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

This versatile integrated circuit (IC) is perfect for modern electronics that demand low power consumption and high efficiency. The AP3502EM-G1 operates over a wide input voltage range from 4.5V to 18V, making it suitable for a variety of applications, including consumer electronics, networking, and industrial systems.

Key Features of the AP3502EM-G1

  • High Efficiency: With its synchronous rectification technology, this IC achieves up to 95% efficiency, reducing energy loss and heat generation.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.925V to 15V, providing flexibility for different design requirements.
  • Current Mode Control: The AP3502EM-G1 employs current mode control for fast transient response and easy loop stabilization.
  • Protection Features: It includes a variety of protection features such as over-current protection, over-temperature protection, and under-voltage lockout, ensuring the safety and reliability of your design.
  • Compact Size: The device is available in a small SOP-8EP package, making it ideal for space-constrained applications.

Applications

The AP3502EM-G1 is a versatile component that can be used in a variety of applications, including:

  • Set-Top Boxes
  • Televisions
  • Modems
  • Networking Equipment
  • Computing Peripherals
  • Industrial Power Supplies

With its robust design and comprehensive protection features, the AP3502EM-G1 ensures that your products are not only power-efficient but also reliable and safe for end-users. Whether you are designing consumer electronics or industrial systems, the AP3502EM-G1 from Diodes Incorporated is an excellent choice for your power management needs.

For detailed specifications and application notes, visit the official Diodes Incorporated website or contact their support team for assistance in integrating the AP3502EM-G1 into your next project.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess