EN
  • EN
  • DE

AP3585MTR-G1

Part No AP3585MTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BUCK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Supply Voltage 4.5V ~ 13.2V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911546-AP3585MTR-G1
Ultra Librarian 3D Model Ultra Librarian AP3585MTR-G1 CAD Model

Description

Introducing the AP3585MTR-G1 from Diodes Incorporated

The AP3585MTR-G1 is a high-performance, synchronous rectified step-down converter IC, meticulously engineered by Diodes Incorporated to deliver exceptional power efficiency and reliability for a wide range of voltage regulation applications. This versatile component is an optimal solution for systems that require a compact, efficient, and robust power management solution.

Key Features

  • Wide Input Voltage Range: The device is designed to support an extensive input voltage range, making it suitable for various applications that operate on different voltage levels.
  • High Efficiency: With synchronous rectification and advanced circuitry, the AP3585MTR-G1 achieves high efficiency, which is crucial for reducing thermal stress and improving system longevity.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level, providing flexibility across different power requirements.
  • Integrated MOSFETs: The inclusion of internal high-side and low-side MOSFETs simplifies design and reduces external component count, which can lead to cost savings and a smaller PCB footprint.
  • Protection Features: The IC comes with a suite of protection features, including over-current protection, over-temperature protection, and under-voltage lockout, ensuring the safety and reliability of the end application.
  • Frequency Synchronization: It offers frequency synchronization to an external clock, which minimizes electromagnetic interference (EMI) and allows for a cleaner power supply design.

Applications

The AP3585MTR-G1 is a versatile component that can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Networking and Telecommunications Equipment
  • Industrial Systems
  • Computing Devices

Quality and Reliability

As with all Diodes Incorporated products, the AP3585MTR-G1 is manufactured to the highest quality standards, ensuring that it meets the rigorous requirements of commercial and industrial applications. Whether you are designing a new power system or upgrading an existing one, the AP3585MTR-G1 offers the performance and reliability that your project demands.

Ordering Information

The AP3585MTR-G1 is available in a compact QFN package and is provided in tape and reel form for ease of manufacturing and assembly. For detailed specifications, sample requests, or volume pricing inquiries, please contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess