EN
  • EN
  • DE

LM3670MFX-1.5

Part No LM3670MFX-1.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM3670 Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits | IC REG BUCK 1.5V 350MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.5V
Output Current 350mA
Switching Frequency 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3670
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199078-LM3670MFX-1.5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3670MFX-1.5 CAD Model

Description

The LM3670MFX-1.5, manufactured by Texas Instruments, is a highly efficient, space-conscious step-down DC/DC converter designed for a wide array of applications. This component is part of the LM3670 series, which are known for their low-voltage, high-efficiency power solutions. The LM3670MFX-1.5 is specifically engineered to deliver a fixed output voltage of 1.5V, which is ideal for powering low-voltage circuits in portable devices.

Key Features

  • Output Voltage: Fixed at 1.5V, suitable for consistent low-voltage power supply needs.
  • High Efficiency: Provides an energy-efficient solution, reducing power loss and heat generation.
  • Load Capability: Capable of delivering up to 600mA of load current, suitable for a range of moderate power applications.
  • Package Type: Available in a small 5-pin SOT-23 package, which is perfect for space-constrained applications.
  • Operating Frequency: Features a high switching frequency of 1MHz, allowing for the use of small surface-mount inductors and capacitors.
  • Low Ripple: Designed to produce low output voltage ripple, ensuring stable operation of sensitive electronics.

Applications

The LM3670MFX-1.5 is versatile and can be used in various portable devices due to its compact size and efficiency. Common applications include:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Media Players
  • Wireless Networking Devices

Additional Specifications

Other specifications of the LM3670MFX-1.5 include an input voltage range of 2.8V to 5.5V, which allows for flexibility in various battery configurations. The device also features over-temperature and over-current protection, enhancing its reliability and longevity in demanding situations.

For design engineers looking for a power management solution that combines efficiency, small form factor, and reliable performance, the LM3670MFX-1.5 from Texas Instruments represents a premier choice. Its robust feature set ensures that it can meet the requirements of cutting-edge portable electronics, maintaining Texas Instruments' reputation for quality and innovation in the semiconductor industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8861 $53.1660
140+ $0.7271 $101.7940
215+ $0.7044 $151.4460
295+ $0.6817 $201.1015
380+ $0.6589 $250.3820
510+ $0.5908 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess