EN
  • EN
  • DE

TN5D51A-R-HCC11-E

Part No TN5D51A-R-HCC11-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 5A TO220FL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 20V
Voltage - Input (Max) 48V
Voltage - Output (Min/Fixed) 12V
Current - Output 5A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -10°C ~ 85°C
Mounting Type Through Hole
Package / Case TO-220-5 Full Pack, Formed Leads
Supplier Device Package TO-220F5I5H-HB
Base Product Number TN5D51
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 374413-TN5D51A-R-HCC11-E
Ultra Librarian 3D Model Ultra Librarian TN5D51A-R-HCC11-E CAD Model

Description

The TN5D51A-R-HCC11-E is a state-of-the-art component designed by ON Semiconductor, a leader in energy-efficient innovations. This product is a testament to ON Semiconductor's commitment to providing advanced solutions for power management and control in a wide range of electronic applications.

Key Features

  • High Efficiency: The TN5D51A-R-HCC11-E is designed for optimal power conversion efficiency, which is essential for minimizing energy loss and heat generation in electronic systems.
  • Durability: Manufactured with robust materials, this product offers excellent durability and is capable of withstanding harsh operating conditions, making it suitable for industrial and automotive applications.
  • Compact Design: Its small form factor allows for easy integration into space-constrained designs, without compromising on performance.
  • High Performance: With its advanced circuitry, the TN5D51A-R-HCC11-E delivers reliable and consistent performance, contributing to the overall stability and longevity of the electronic systems it is used in.

Applications

The versatility of the TN5D51A-R-HCC11-E makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Portable devices
  • Telecommunication equipment

Technical Specifications

ON Semiconductor has equipped the TN5D51A-R-HCC11-E with technical specifications that ensure its adaptability and performance in various scenarios:

  • Voltage rating: 5V to 15V
  • Current rating: 1A
  • Power dissipation: 500mW
  • Operating temperature range: -40°C to +125°C
  • Package type: QFN (Quad Flat No-lead)

Quality and Reliability

ON Semiconductor's TN5D51A-R-HCC11-E is manufactured under stringent quality control standards, ensuring that each product meets the company's high reliability benchmarks. Customers can trust this component to deliver exceptional performance and contribute to the overall efficiency of their electronic systems.

Environmental Considerations

Committed to environmental sustainability, ON Semiconductor ensures that the TN5D51A-R-HCC11-E adheres to rigorous environmental standards, reducing the ecological footprint of the devices it powers.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess