EN
  • EN
  • DE

AP3772BK6TR

Part No AP3772BK6TR
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTLR AC/DC GEN3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 15.5V
Supply Voltage - Operating 3.5 V to 30 V
Fault Protection Open Circuit, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 85°C (TA)
Case / Package SOT-23-6
Mounting Surface Mount
Win Source Part Number 051812-AP3772BK6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3772BK6TR CAD Model

Description

Introducing the AP3772BK6TR Power Switch from Diodes Incorporated

The AP3772BK6TR is a cutting-edge power switch device designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is specifically engineered to cater to the demanding requirements of power management applications, offering a seamless and efficient solution for systems that require reliable power switching capabilities.

At the heart of the AP3772BK6TR is its ability to provide precise control over the power supplied to various electronic components. It is particularly well-suited for use in consumer electronics, computing devices, and industrial equipment, where maintaining optimal power efficiency is crucial. The device ensures that power is distributed effectively, minimizing waste and extending the life of the electronic system.

Key Features of the AP3772BK6TR:

  • High Efficiency: The AP3772BK6TR is designed to operate with high efficiency, reducing energy consumption and heat generation, which is vital for maintaining the longevity and reliability of electronic systems.
  • Advanced Protection: It incorporates various protection features such as over-current protection, over-voltage protection, and thermal shutdown, safeguarding the system against potential damage from electrical anomalies.
  • Compact Form Factor: The device comes in a compact package, making it ideal for space-constrained applications without compromising on performance.
  • Easy Integration: With its user-friendly design, the AP3772BK6TR can be easily integrated into existing circuit designs, facilitating a quick and hassle-free implementation process.

Diodes Incorporated's commitment to quality is evident in the AP3772BK6TR, which is built to meet the highest industry standards. Its robust construction ensures that it can withstand the rigors of everyday use, providing a reliable and durable power switching solution for a wide range of applications.

Whether you're developing the next generation of consumer electronics or looking to enhance the power management system of industrial machinery, the AP3772BK6TR from Diodes Incorporated is an excellent choice that combines performance, efficiency, and reliability in a single package.

Upgrade your power management solutions with the AP3772BK6TR and experience the difference that quality components make in the success of your electronic projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess