EN
  • EN
  • DE

AP3970SP7-G1

Part No AP3970SP7-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG ACDC PSR SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 15 V
Voltage - Supply (Vcc/Vdd) 5.3V ~ 22V
Frequency - Switching 60kHz
Power (Watts) 12 W
Fault Protection Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 7-PDIP
Mounting Type Through Hole
Base Product Number AP3970
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 563002-AP3970SP7-G1
Ultra Librarian 3D Model Ultra Librarian AP3970SP7-G1 CAD Model

Description

The AP3970SP7-G1 is a high-performance, fixed-frequency, current-mode PWM controller designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is specifically engineered to deliver efficient and reliable power management solutions for a wide range of applications.

Key Features

  • Energy-Efficient: The AP3970SP7-G1 operates at a fixed 65kHz frequency, optimizing the balance between efficiency and component size, which allows for reduced power consumption and improved energy savings.
  • Current-Mode Control: With its current-mode control, it offers excellent output voltage regulation, fast transient response, and simplified loop stabilization.
  • Built-In Protections: The device includes various protection features such as over-voltage protection (OVP), under-voltage lockout (UVLO), leading-edge blanking (LEB), and over-temperature protection (OTP), ensuring safe operation under abnormal conditions.
  • Low Standby Power: It is designed to consume low standby power, making it ideal for applications that require compliance with power conservation standards.
  • Wide Operating Voltage Range: The AP3970SP7-G1 can handle a wide input voltage range, accommodating various power supply specifications and ensuring versatility across different electrical environments.

Applications

The AP3970SP7-G1 is suitable for a variety of applications, particularly where power efficiency and compact design are priorities. These applications include:

  • Switched Mode Power Supplies (SMPS)
  • AC-DC Adapters for consumer electronics
  • Power supplies for LCD TVs and monitors
  • Standby and auxiliary power supplies

Product Specifications

Parameter Value
Part Number AP3970SP7-G1
Package SOP-7
Frequency 65kHz Fixed
Temperature Range -40°C to +105°C

With its robust design and comprehensive feature set, the AP3970SP7-G1 from Diodes Incorporated stands out as a reliable choice for designers seeking to optimize their power supply designs for both performance and cost-effectiveness.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess