EN
  • EN
  • DE

PE4231-08MSOP-2000C

Part No PE4231-08MSOP-2000C
Manufacturer Peregrine Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Peregrine Semiconductor
Win Source Part Number 271888-PE4231-08MSOP-2000C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE4231-08MSOP-2000C CAD Model

Description

The PE4231-08MSOP-2000C is a high-performance SPDT (Single Pole Double Throw) RF switch manufactured by Peregrine Semiconductor. It's designed for applications demanding low insertion loss, high isolation, and excellent linearity. The MSOP package allows for a compact footprint on the PCB.

Applications

  • Wireless communication systems
  • Cellular infrastructure
  • Test and measurement equipment
  • Satellite radio
  • General RF switching

Features

  • High linearity: IIP3 = +67 dBm
  • Low insertion loss: typically 0.35 dB at 3 GHz
  • High isolation: typically 30 dB at 3 GHz
  • Single positive supply: 2.7V to 5.5V
  • Low DC current consumption
  • MSOP-8 package

Benefits

  • Improved signal quality due to the high IIP3, minimizing distortion.
  • Enhanced signal strength at the receiver thanks to the low insertion loss.
  • Reduced interference due to the high isolation.
  • Simplified power supply requirements, using a single positive voltage.
  • Longer battery life due to minimal DC current consumption.
  • Space-saving solution with its compact MSOP-8 package.

Additional Details

The PE4231-08MSOP-2000C operates from 100 MHz to 3 GHz, making it suitable for various wireless standards. This SPDT switch provides a cost-effective solution for applications where high performance and small size are crucial. It uses Peregrine's UltraCMOS technology, offering excellent RF performance and reliability. The MSOP-8 package is easy to handle in automated assembly processes. Its high linearity makes it suitable for applications such as filter bank switching, diversity switching, and general-purpose RF signal routing. The control voltage is CMOS compatible, allowing for easy interfacing with digital control circuitry.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess