EN
  • EN
  • DE

AP6006-18WTG-7

Part No AP6006-18WTG-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK / Switching Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348894-AP6006-18WTG-7
Ultra Librarian 3D Model Ultra Librarian AP6006-18WTG-7 CAD Model

Description

Introducing the AP6006-18WTG-7 Voltage Regulator by Diodes Incorporated

The AP6006-18WTG-7 is a high-performance, fixed-frequency, synchronous step-down DC-DC converter designed by Diodes Incorporated. This voltage regulator is ideal for applications that demand high efficiency, compact design, and a stable power supply. The device is engineered to deliver a continuous output current of up to 600mA, making it a perfect choice for powering complex circuits in compact electronic devices.

With an input voltage range of 2.6V to 5.5V, the AP6006-18WTG-7 can accommodate a variety of power sources, including single-cell lithium-ion batteries, making it incredibly versatile for portable electronics. Its fixed 1.8V output voltage ensures a stable and reliable power supply for sensitive components such as microcontrollers, sensors, and RF devices.

The AP6006-18WTG-7 boasts an impressive efficiency level due to its synchronous rectification topology, which reduces power loss during the conversion process. This feature, combined with its low quiescent current, contributes to extended battery life in portable applications. Additionally, the device supports a high switching frequency of 1.4MHz, which allows for the use of small, low-cost inductors and capacitors, further minimizing the overall footprint on the PCB.

Protection features are an integral part of the AP6006-18WTG-7 design. It includes over-current protection (OCP), under-voltage lockout (UVLO), and thermal shutdown to safeguard the device and the system it powers from various fault conditions. The device is available in a space-saving SOT-25 package, which is highly suitable for space-constrained applications.

Whether you are designing a portable device, wearables, or any other application that demands a compact, efficient power solution, the AP6006-18WTG-7 from Diodes Incorporated is an excellent choice that combines performance with reliability.

For more detailed specifications and application guidelines, designers are encouraged to consult the datasheet and support materials provided by Diodes Incorporated.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess