Product Overview: AP64500SP-13
The AP64500SP-13 is a state-of-the-art synchronous buck converter designed and manufactured by Diodes Incorporated. This high-efficiency voltage regulator is capable of delivering a continuous 5A output current with excellent load and line regulation. Featuring a wide input voltage range of 4.5V to 18V, the AP64500SP-13 is a versatile solution suitable for a variety of applications, from consumer electronics to industrial systems.
Key Features
- Output Current: Capable of delivering up to 5A of continuous output current.
- Input Voltage Range: Wide range from 4.5V to 18V, accommodating various supply voltages.
- High Efficiency: Integrated high-side and low-side MOSFETs ensure high-efficiency power conversion, reducing energy loss.
- Adjustable Switching Frequency: The switching frequency can be adjusted from 100kHz to 2.2MHz, allowing for optimization between efficiency and external component size.
- Thermal Management: Excellent thermal performance with over-temperature protection, safeguarding the device under high power operation.
- Protection Features: Includes under-voltage lockout, over-current protection, and short-circuit protection to ensure reliable operation under adverse conditions.
Applications
The AP64500SP-13 is ideal for a wide array of applications, including but not limited to:
- Telecommunications Equipment
- Networking Systems
- Industrial Platforms
- Consumer Electronics
- Set-Top Boxes
- Computing Devices
Package and Quality
Encased in a space-saving SO-8EP package, the AP64500SP-13 is designed for compact PCB layouts and is RoHS compliant. Diodes Incorporated ensures high standards of quality and reliability, making this buck converter an excellent choice for designers seeking performance and durability.
Whether you're developing power supplies for sophisticated electronics or looking for a reliable voltage regulator for industrial applications, the AP64500SP-13 from Diodes Incorporated offers a blend of performance, efficiency, and protection that is hard to match.