EN
  • EN
  • DE

AP7362A-SP-13

Part No AP7362A-SP-13
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1439+
Reference case SOP-8
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 729578-AP7362A-SP-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP7362A-SP-13 CAD Model

Description

The AP7362A-SP-13 is a state-of-the-art low dropout (LDO) regulator designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal solution for a wide range of applications, including consumer electronics, industrial systems, and telecommunications equipment.

Key Features

  • Output Voltage: The AP7362A-SP-13 offers a fixed output voltage that ensures consistent performance for sensitive electronic components.
  • High Accuracy: With an output voltage accuracy of ±1%, this LDO regulator provides precise voltage regulation, critical for maintaining system stability.
  • Low Dropout: The device features a low dropout voltage, which allows for a minimal difference between the input and output voltage, enhancing efficiency and battery life in portable applications.
  • Current Capacity: It can deliver up to 1A of continuous output current, catering to the needs of power-hungry circuits.
  • Thermal Protection: The built-in over-temperature protection safeguards the regulator and the system from damage due to excessive heat.
  • Short Circuit Protection: The AP7362A-SP-13 includes short circuit protection that prevents damage to the regulator and the load in the event of a fault condition.
  • Package: Available in a space-saving SOT223 package, the AP7362A-SP-13 is designed for compact PCB layouts.

Applications

The versatility of the AP7362A-SP-13 allows it to be integrated into a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller power supply
  • Post-regulation for switch-mode power supplies
  • Wireless communication equipment
  • Audio and video equipment

With its robust feature set and Diodes Incorporated's commitment to quality, the AP7362A-SP-13 is a reliable choice for designers seeking an efficient and durable LDO regulator for their electronic projects.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess