EN
  • EN
  • DE

NRF24LE1E

Part No NRF24LE1E
Manufacturer Nordic Semiconductors
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1202+
Reference case QFN
Manufacturer Nordic Semiconductors
Win Source Part Number 715641-NRF24LE1E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NRF24LE1E CAD Model

Description

The nRF24LE1E is a single-chip 2.4GHz transceiver with an embedded 8051 compatible microcontroller and flash memory, manufactured by Nordic Semiconductors. This highly integrated solution is designed for low-power wireless applications. It combines a high-performance RF transceiver with a versatile microcontroller, making it suitable for a wide range of IoT and embedded systems.

Applications

  • Wireless Mouse and Keyboard: Provides reliable wireless connectivity for computer peripherals.
  • Remote Controls: Enables wireless control of electronic devices such as TVs, set-top boxes, and audio equipment.
  • Wireless Sensors: Used in sensor networks for monitoring temperature, humidity, pressure, and other parameters.
  • Toys and Gaming Peripherals: Facilitates wireless communication in toys, gaming controllers, and other interactive devices.
  • Smart Home Applications: Enables wireless control and monitoring of lights, appliances, and security systems.

Features

  • 2.4GHz Transceiver: Operates in the 2.4GHz ISM band, providing worldwide compatibility.
  • Embedded 8051 Microcontroller: Offers flexible processing capabilities for various applications.
  • 32KB Flash Memory: Provides ample storage for application code and data.
  • 2KB SRAM: Offers sufficient RAM for program execution and data storage.
  • Low Power Consumption: Designed for ultra-low power operation, extending battery life.
  • AES Hardware Encryption: Provides secure wireless communication.

Benefits

  • Reduced System Cost: Integrates multiple components into a single chip, reducing the number of discrete components required.
  • Increased Performance: High-performance RF transceiver and microcontroller enable efficient data processing and communication.
  • Lower Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Simplified Design: Single-chip solution simplifies design and reduces development time.
  • Enhanced Security: AES hardware encryption provides secure wireless communication.
  • Design Flexibility: Programmable microcontroller and flexible I/O provide greater design flexibility.

Additional Details

The nRF24LE1E operates with a supply voltage of 1.9V to 3.6V. It features various peripherals, including UART, SPI, and ADC. Detailed RF performance characteristics, microcontroller specifications, and power consumption data can be found in the Nordic Semiconductors datasheet for this device.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $89.5105
ON Semiconductor
Lowest to $7.9822
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Panasonic
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess