EN
  • EN
  • DE

AP7365-28ERG-13

Part No AP7365-28ERG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description 600mA, Low Quiescent Current, Fast Transient Low Dropout Linear Regulator | IC REG LIN 2.8V 600MA SOT223R-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 2.8V
Maximum Dropout Voltage 0.4V at 600mA
Output Current 600mA
Current - Quiescent (Iq) 80μA
PSRR 65dB (1kHz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223R
Family Part Number AP7365
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1145967-AP7365-28ERG-13
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP7365-28ERG-13 CAD Model

Description

Product Overview: AP7365-28ERG-13

The AP7365-28ERG-13 is a highly efficient, low dropout linear regulator designed and produced by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This regulator is specifically engineered to deliver a continuous output current of up to 600mA, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.

With a fixed output voltage of 2.8V, the AP7365-28ERG-13 ensures a steady voltage supply for sensitive electronics, while its low dropout voltage enhances the efficiency of the system by allowing operations closer to the battery voltage. The device features an impressive transient response, which helps to maintain voltage stability during rapid load changes, thus providing a consistent performance for the end application.

The AP7365-28ERG-13 comes in a compact, environmentally friendly SOT-223 package, which is RoHS compliant and suitable for automated assembly processes. Its small footprint makes it an excellent choice for space-constrained applications, including portable devices, consumer electronics, and IoT gadgets.

Key features of the AP7365-28ERG-13 include over-temperature protection and over-current protection, which safeguard the device and the system against adverse conditions. Furthermore, the regulator is equipped with an enable function that allows the output to be turned off, resulting in reduced power consumption when the device is in standby mode.

The regulator's low quiescent current is another highlight, minimizing the power drain from the source when the device is in operation, thus extending battery life in portable applications. This makes the AP7365-28ERG-13 an excellent choice for battery-powered devices where energy efficiency is paramount.

In summary, the AP7365-28ERG-13 from Diodes Incorporated is a robust, high-performance linear regulator that offers a blend of features such as low dropout voltage, high output current capability, and excellent transient response. Its protection features and energy efficiency make it a versatile component suitable for a multitude of applications that demand a reliable and consistent power supply.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2128 $58.5200
665+ $0.1746 $116.1090
1,025+ $0.1692 $173.4300
1,415+ $0.1637 $231.6355
1,825+ $0.1582 $288.7150
2,445+ $0.1418 $346.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess