EN
  • EN
  • DE

WM1800GEFL

Part No WM1800GEFL
Manufacturer Cirrus Logic Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 402435-WM1800GEFL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM1800GEFL CAD Model

Description

The Cirrus Logic WM1800GEFL is a high-performance, low-power stereo audio codec designed primarily for portable audio applications. It offers a versatile solution for devices needing high-quality audio playback and recording, such as smartphones, tablets, and portable media players. The WM1800GEFL integrates multiple audio processing functions into a single chip, reducing system complexity and cost while delivering excellent audio fidelity.

Applications:

  • Smartphones: Provides high-quality audio for calls, music, and video playback.
  • Tablets: Enhances audio experience for multimedia consumption and gaming.
  • Portable Media Players: Delivers superior audio output for music and video enjoyment.
  • Digital Voice Recorders: Captures clear and accurate audio recordings.
  • Bluetooth Speakers: Enhances audio quality for wireless audio streaming.

Features:

  • High-Resolution Audio: Supports high-resolution audio formats for exceptional sound quality.
  • Low Power Consumption: Extends battery life in portable devices.
  • Integrated Headphone Amplifier: Provides robust and clear audio output to headphones.
  • Advanced Noise Reduction: Minimizes background noise for clearer audio.
  • Flexible Audio Routing: Offers versatile audio signal management.

Benefits:

  • Exceptional Audio Quality: Delivers a rich and detailed audio experience.
  • Longer Battery Life: Reduces power consumption for extended device usage.
  • Simplified System Design: Integrates multiple functions into a single chip.
  • Improved Voice Clarity: Reduces noise for clearer voice communication.
  • Versatile Connectivity: Supports various audio devices for flexible usage.

The Cirrus Logic WM1800GEFL excels in providing high-fidelity audio while minimizing power consumption, making it an ideal choice for portable devices. Its support for high-resolution audio formats ensures that users can enjoy their music and other audio content with exceptional clarity and detail. The integrated headphone amplifier delivers a powerful and clear audio output, suitable for a wide range of headphones and earphones. The advanced noise reduction capabilities minimize background noise, resulting in a cleaner and more immersive audio experience. The flexible audio routing capabilities offer manufacturers greater control over the audio signal path, allowing them to customize the audio performance to meet the specific needs of their products.

This audio codec is particularly well-suited for smartphones and tablets where audio quality is a key selling point. Its ability to handle high-resolution audio formats makes it ideal for users who demand the best possible sound quality. The codec's integrated features and low power consumption also make it a popular choice for portable media players and digital voice recorders. Cirrus Logic's commitment to innovation and quality is evident in the WM1800GEFL, making it a trusted choice for manufacturers looking to enhance the audio capabilities of their portable devices.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Via
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess